EN
  • EN
  • DE

TPS628502DRLR

Part No TPS628502DRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.7-V TO 6-V, 2-A, ADJUSTABLE-FR / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-583
Supplier Device Package SOT-583
Other Names 296-TPS628502DRLRTR,296-TPS628502DRLRCT,296-TPS628502DRLRDKR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249762-TPS628502DRLR
Ultra Librarian 3D Model Ultra Librarian TPS628502DRLR CAD Model

Description

Introducing the Texas Instruments TPS628502DRLR

The TPS628502DRLR is a highly efficient, small-sized, synchronous step-down converter brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This cutting-edge component is designed to meet the stringent power requirements of modern portable and space-constrained electronics without compromising on performance.

Key Features

  • High Efficiency: With an impressive efficiency of up to 95%, the TPS628502DRLR ensures minimal power loss and helps extend the battery life of your devices.
  • Adjustable Output Voltage: The device offers a flexible output voltage range from 0.6V to 3.3V, which can be easily adjusted to meet the needs of various applications.
  • Small Footprint: Housed in a tiny 2mm x 3mm VSON package, the TPS628502DRLR is perfect for space-constrained applications, allowing designers to save valuable board space.
  • Low Dropout Mode: It features a low dropout mode that enables the converter to continue operating even when the input voltage is very close to the output voltage, ensuring consistent performance.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.4V to 5.5V, making it versatile for various power sources.

Applications

The TPS628502DRLR is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Smartphones and tablets
  • Wearable technology
  • IoT devices
  • Point-of-load conversions

Reliability and Performance

With its advanced features, the TPS628502DRLR ensures reliable operation over a wide temperature range of -40°C to 125°C. It also includes safety features such as over-temperature protection and under-voltage lockout, which safeguard your designs against common electrical hazards.

Conclusion

Whether you're developing the next generation of portable devices or looking to improve the power efficiency of your current designs, the TPS628502DRLR from Texas Instruments provides a compact, efficient, and versatile power management solution. Its combination of high efficiency, adjustable output, and small form factor makes it an excellent choice for engineers and designers aiming to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0942 $54.7100
115+ $0.8978 $103.2470
175+ $0.8697 $152.1975
240+ $0.8417 $202.0080
310+ $0.8136 $252.2160
415+ $0.7295 $302.7425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,680 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess