EN
  • EN
  • DE
  • IT

TPS628640AYCGR

Part No TPS628640AYCGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP DOWN CONVERTER  /  Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 4A 15-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 1.675V
Current - Output 4A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 15-XFBGA, DSBGA
Supplier Device Package 15-DSBGA (1.78x1.05)
Base Product Number TPS628640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS628640AYCGRTR
Standard Package 3,000
Win Source Part Number 1140905-TPS628640AYCGR
Ultra Librarian 3D Model Ultra Librarian TPS628640AYCGR CAD Model

Description

Introducing the TPS628640AYCGR by Texas Instruments

The TPS628640AYCGR is a state-of-the-art, high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to meet the needs of a wide range of applications, this compact, integrated circuit is ideal for powering the latest microprocessors, FPGAs, DSPs, and other sensitive electronics that require a stable and efficient power supply.

Key Features:

  • High Efficiency: The TPS628640AYCGR operates with a high level of efficiency, which is crucial for maintaining thermal performance and extending battery life in portable applications.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be finely tuned to meet the specific demands of your application, ensuring optimal performance.
  • Small Footprint: The device comes in a compact 2.5mm x 2.5mm VQFN package, making it an excellent choice for space-constrained designs.
  • Advanced Power Management: This converter features a 2.4MHz fixed switching frequency, which allows for the use of small external components, thereby reducing the overall solution size.
  • Low Dropout Mode: The TPS628640AYCGR is equipped with a low dropout mode that ensures continued operation even when the input voltage is very close to the output voltage, enhancing the performance during battery-powered operations.
  • Robust Protection: The device includes a comprehensive suite of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and reliability of your application.

Applications:

The versatility of the TPS628640AYCGR makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Networking, telecom, and computing systems
  • Industrial and automotive electronics
  • Point-of-load conversions

With its mix of efficiency, adjustability, and compact design, the TPS628640AYCGR from Texas Instruments stands out as a top-tier power management solution for designers looking to optimize their power systems in both performance and size. Whether you are developing the next generation of portable devices or working on high-density power systems, the TPS628640AYCGR is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7257 $60.3995
80+ $1.4159 $113.2720
125+ $1.3717 $171.4625
170+ $1.3274 $225.6580
220+ $1.2832 $282.3040
295+ $1.1505 $339.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,769 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess