EN
  • EN
  • DE

TPS628660AYCGR

Part No TPS628660AYCGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP DOWN CONVERTER  /  Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 6A 15-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 1.675V
Current - Output 6A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 15-XFBGA, DSBGA
Supplier Device Package 15-DSBGA (1.78x1.05)
Base Product Number TPS628660
Other Names 296-TPS628660AYCGRTR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249651-TPS628660AYCGR
Ultra Librarian 3D Model Ultra Librarian TPS628660AYCGR CAD Model

Description

The TPS628660AYCGR by Texas Instruments is a state-of-the-art, high-efficiency, synchronous step-down converter designed for a variety of applications. This compact and powerful integrated circuit (IC) is engineered to provide a reliable power solution for devices requiring a lower supply voltage from a higher input voltage source.

Key Features

  • Input Voltage Range: The TPS628660AYCGR operates with an input voltage range of 2.4V to 5.5V, making it versatile for use in various systems powered by a range of sources including single-cell lithium-ion batteries, 3.3V or 5V rails, and more.
  • High Efficiency: With its advanced design, the converter achieves high efficiency that can exceed 90%, which helps in reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, allowing for a wide range of output voltages to accommodate different needs of the powered device.
  • Current Capability: It can deliver up to 6A of continuous output current, making it suitable for powering high-performance processors, FPGAs, and other power-hungry components.
  • Small Footprint: The TPS628660AYCGR comes in a compact 2.4mm x 2.4mm 15-ball WCSP (Wafer Chip Scale Package) that minimizes the space required on the PCB.
  • Thermal Performance: It features excellent thermal performance, ensuring reliable operation even at full load and high ambient temperatures.

Applications

The versatility of the TPS628660AYCGR makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Networking, telecom, and computing systems
  • Industrial and automotive electronics
  • Power management modules

Conclusion

The TPS628660AYCGR by Texas Instruments represents a blend of compact design, high efficiency, and versatility. Its robust power delivery, coupled with its adjustable output voltage, makes it an ideal choice for designers looking to optimize their power management solutions across a spectrum of applications. The IC's small footprint and ease of integration further enhance its appeal for modern, space-constrained electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1663 $51.9912
57+ $1.7774 $101.3118
88+ $1.7219 $151.5272
121+ $1.6664 $201.6344
156+ $1.6108 $251.2848
208+ $1.4442 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess