EN
  • EN
  • DE

TPS62903-Q1EVM

Part No TPS62903-Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR TPS62903-Q1  /  TPS62903-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 3A
Voltage - Input 3V ~ 17V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS62903-Q1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-TPS62903-Q1EVM
Standard Package 1
Win Source Part Number 1036291-TPS62903-Q1EVM
Ultra Librarian 3D Model Ultra Librarian TPS62903-Q1EVM CAD Model

Description

The TPS62903-Q1EVM from Texas Instruments is an evaluation module designed to facilitate the testing and performance assessment of the TPS62903, a high-efficiency, low-noise synchronous step-down converter that is automotive qualified and optimized for a variety of applications.

Key Features

  • Wide Input Voltage Range: The TPS62903-Q1EVM operates with an input voltage range from 3.0 V to 17 V, making it suitable for a broad range of automotive and industrial power supply applications.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 0.6 V to 5.5 V, providing versatility for different circuits and end-uses.
  • High Efficiency: The module boasts a high efficiency of up to 95%, minimizing energy loss and heat generation, which is critical for automotive applications.
  • EMI-Optimized Design: The design of the TPS62903-Q1EVM is optimized to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal electromagnetic interference.
  • Thermal Performance: Excellent thermal performance is achieved through an optimized layout and component selection, ensuring reliability under varying operating conditions.

Applications

With its robust design and versatile features, the TPS62903-Q1EVM is ideal for a range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Advanced driver assistance systems (ADAS)
  • Power supplies for cameras and sensors
  • Industrial and automation systems

Easy to Use

The evaluation module comes with everything needed to start testing right out of the box. It includes test points and jumpers for easy measurement and configuration. The TPS62903-Q1EVM allows designers to quickly evaluate the performance of the TPS62903 converter and accelerate the development cycle for their power management solutions.

Texas Instruments provides comprehensive technical documentation, including a user guide, schematic diagrams, bill of materials, and application notes to support the development process and enable a seamless integration into the final product design.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess