EN
  • EN
  • DE

TPS62913RPUR

Part No TPS62913RPUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 17-VIN, 3-A LOW NOISE AND LOW RI  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 3A
Frequency - Switching 1MHz, 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62913RPURTR,296-TPS62913RPURDKR,296-TPS62913RPURCT
Standard Package 3,000
Win Source Part Number 973021-TPS62913RPUR
Ultra Librarian 3D Model Ultra Librarian TPS62913RPUR CAD Model

Description

Introducing the TPS62913RPUR from Texas Instruments

Discover the TPS62913RPUR, a cutting-edge, high-efficiency, synchronous step-down converter from the renowned manufacturer Texas Instruments. This advanced power solution is designed to meet the rigorous demands of modern electronic applications, providing a compact, efficient, and reliable source of power.

Key Features

  • Wide Input Voltage Range: The TPS62913RPUR operates with an input voltage range of 2.4V to 5.5V, making it versatile for various applications, including those powered by Li-Ion batteries or 5V input rails.
  • High-Efficiency Synchronous Mode: The device's synchronous step-down operation ensures high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 4.8V via external resistors, allowing for a wide range of power delivery options tailored to specific circuit requirements.
  • Compact Footprint: Housed in a small 2x2 QFN package, the TPS62913RPUR saves valuable board space without compromising performance.
  • High Output Current: Capable of delivering up to 3A of continuous output current, it can power a wide array of high-performance ICs and devices.

Advanced Protection Features

  • Over-Temperature Protection: The TPS62913RPUR incorporates an over-temperature protection feature that safeguards the device and the application during thermal overload conditions.
  • Over-Current Protection: With built-in over-current protection, the device ensures reliable operation by preventing damage due to excessive current draw.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the converter operates only when the input voltage is within an acceptable range, protecting downstream components.

Applications

The TPS62913RPUR is ideal for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless routers and modems
  • Point-of-load conversions
  • Industrial power supplies
  • Networking and telecom equipment

With its exceptional combination of efficiency, flexibility, and protection features, the TPS62913RPUR from Texas Instruments stands out as a premier solution for your power management needs. Whether you're designing for portability, space constraint, or high-performance requirements, this voltage regulator is engineered to exceed your expectations.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3808 $55.2320
90+ $1.1330 $101.9700
140+ $1.0976 $153.6640
190+ $1.0622 $201.8180
245+ $1.0268 $251.5660
330+ $0.9206 $303.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,244 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess