EN
  • EN
  • DE

TPS63030EVM-417

Part No TPS63030EVM-417
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS63030-417 / TPS63030 series DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 800mA
Voltage - Input 1.8V ~ 5.5V
Regulator Topology Buck-Boost
Frequency - Switching 2.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS63030
Base Product Number TPS63030
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TPS63030EVM-417-ND,296-31264,TPS63030EVM417
Standard Package 1
Win Source Part Number 1099012-TPS63030EVM-417
Ultra Librarian 3D Model Ultra Librarian TPS63030EVM-417 CAD Model

Description

The TPS63030EVM-417 from Texas Instruments is a high-performance, fully integrated evaluation module designed for testing and development purposes. This evaluation board showcases the capabilities of the TPS63030, a high-efficiency, low quiescent current buck-boost converter, which is suitable for applications where the input voltage can be higher or lower than the output voltage.

Key Features

  • Wide Input Voltage Range: The TPS63030EVM-417 operates over a wide input voltage range from 1.8V to 5.5V, making it versatile for a variety of power sources, including single-cell Li-Ion batteries, and USB power.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.2V to 5.5V to accommodate a range of devices and applications.
  • High Efficiency: The module delivers high efficiency across a wide load range, thanks to its buck-boost topology and low quiescent current.
  • Low Quiescent Current: The TPS63030EVM-417 is designed with a low quiescent current, which is ideal for battery-powered applications where power conservation is crucial.
  • Power Save Mode: For improved efficiency at light loads, the converter enters a power save mode, ensuring optimal battery life.
  • Easy Integration: The evaluation module includes all necessary components for immediate use, simplifying the process of integrating the TPS63030 into your design.

Applications

The TPS63030EVM-417 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Energy harvesting systems
  • Power banks
  • Handheld devices
  • IoT devices

Support and Resources

For additional support and resources, Texas Instruments provides comprehensive documentation, including the TPS63030 datasheet, user guides, and application notes. Designers can also access TI's extensive online community and technical support to assist with their design and development needs.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess