EN
  • EN
  • DE

TPS630702RNMT

Part No TPS630702RNMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT / Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A 15-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 9V
Current - Output 2A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 15-PowerVFQFN
Supplier Device Package 15-VQFN-HR (3x2.5)
Base Product Number TPS630702
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS630702RNMTCT,296-TPS630702RNMTTR,296-TPS630702RNMTDKR
Standard Package 250
Win Source Part Number 1317658-TPS630702RNMT
Ultra Librarian 3D Model Ultra Librarian TPS630702RNMT CAD Model

Description

The TPS630702RNMT is a high-efficiency, low-quiescent current buck-boost converter from Texas Instruments, designed to manage power supply requirements for applications where both step-up and step-down voltage conversions are needed. This versatile integrated circuit is ideal for systems that run on battery power, where the battery voltage can be above or below the required voltage of the system's operation.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 1.8 V to 5.5 V, making it suitable for multi-cell or single-cell Li-Ion batteries, as well as other standard power sources.
  • Automatic Transition: The TPS630702RNMT seamlessly transitions between step-down and step-up modes, ensuring a consistent output regardless of input voltage fluctuations.
  • Efficiency: With up to 96% efficiency, this buck-boost converter maximizes battery life and minimizes heat generation, a critical aspect for portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5 V to 5 V, providing design flexibility for various applications.
  • Low Quiescent Current: It features a low quiescent current of only 50 µA, which is particularly important for battery-powered applications to extend battery life.
  • Power Save Mode: For light-load conditions, the device enters a power save mode to maintain high efficiency over the entire load current range.

Applications

The TPS630702RNMT is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Power banks
  • Handheld devices
  • IoT devices
  • Energy harvesting

Package and Quality

The device is available in a compact QFN package and is characterized for operation over the free-air temperature range of –40°C to 85°C. It is also RoHS compliant and designed to meet the rigorous quality standards set by Texas Instruments.

With its high efficiency, low power consumption, and flexible voltage handling, the TPS630702RNMT from Texas Instruments is an excellent choice for designers looking to create stable and efficient power solutions for their battery-powered or variable voltage applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5037 $52.6295
85+ $1.2338 $104.8730
130+ $1.1953 $155.3890
175+ $1.1567 $202.4225
225+ $1.1181 $251.5725
300+ $1.0025 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,075 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess