The TPS631010YBGR is a high-efficiency, small-size, switch-mode converter from Texas Instruments, featuring an integrated power switch, designed for space-constrained and power-sensitive applications. This advanced power solution is ideal for portable electronics, where extended battery life and compact design are critical.
Key Features
- High Efficiency: The device boasts a high conversion efficiency, which is crucial for maximizing battery life in portable devices. Its efficiency is maintained over a wide load range, making it versatile for various applications.
- Adjustable Output Voltage: The output voltage is adjustable, which allows for flexibility in powering different components that may require various voltage levels.
- Low Quiescent Current: The TPS631010YBGR is designed with a low quiescent current, reducing the power draw when the device is in standby mode, thereby further prolonging battery life.
- Integrated Power Switch: With an integrated power switch, the need for external components is minimized, saving space and simplifying the design process.
- Small Package Size: The device comes in a compact, small-footprint package, making it ideal for space-constrained applications such as wearable technology, smartphones, and other portable electronics.
Applications
The TPS631010YBGR is suitable for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wearable technology
- Smartphones and tablets
- Wireless power systems
- Energy harvesting
Technical Specifications
Below are some of the technical specifications of the TPS631010YBGR:
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable
- Switching Frequency: Up to 2.5MHz
- Package: 9-ball BGA micro SMD
- Operating Temperature Range: -40°C to 85°C
In conclusion, the TPS631010YBGR from Texas Instruments is a powerful, versatile, and efficient power management solution that meets the demands of today's portable electronics. Its combination of high efficiency, adjustable output, and compact design make it an excellent choice for designers looking to optimize their power systems for both performance and space.