EN
  • EN
  • DE

TPS65023BRSBT

Part No TPS65023BRSBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS | IC PWR MGMT LI-ION SYST 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Power Management
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Family Part Number TPS65023B
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272969-TPS65023BRSBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65023BRSBT CAD Model

Description

The TPS65023BRSBT is a highly integrated power management integrated circuit (IC) from Texas Instruments (TI), designed to support a wide range of applications, particularly those that require multiple power domains. This power management IC is ideal for portable and battery-powered applications due to its efficient power conversion and distribution capabilities.

At the heart of the TPS65023BRSBT lies a triple synchronous step-down converter, which provides high-efficiency power conversion for core voltages, system voltages, and memory voltages in embedded processors. The device also includes two general-purpose 200-mA low-dropout (LDO) regulators for additional peripheral power requirements. These features make it a versatile choice for powering complex systems with multiple supply voltages.

The TPS65023BRSBT is equipped with an I2C-compatible interface, allowing system designers to dynamically control the output voltages, operating modes, and power sequencing. This level of control ensures optimal power efficiency and system performance tailored to the specific needs of the application. Furthermore, the device includes a 10-bit analog-to-digital converter (ADC) for monitoring the battery voltage, which is crucial for battery management in portable devices.

Housed in a compact 32-pin QFN package, the TPS65023BRSBT is designed with space-constrained applications in mind. Its small footprint and low profile make it an excellent choice for slim and portable electronics. Additionally, the device is specified for operation over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Key features of the TPS65023BRSBT include under-voltage lockout, thermal shutdown, and over-current protection, which safeguard the device and the system it powers from electrical anomalies. With its robust protection features and comprehensive power management capabilities, the TPS65023BRSBT from Texas Instruments stands out as a leading solution for sophisticated power supply designs.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4893 $53.8716
28+ $3.6835 $103.1380
43+ $3.5684 $153.4412
58+ $3.4533 $200.2914
75+ $3.3382 $250.3650
101+ $2.9929 $302.2829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,330 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess