EN
  • EN
  • DE

TPS6508640RSKT

Part No TPS6508640RSKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTLR DGTL CAM 9OUT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Controller/Converter, Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)
Manufacturer Texas Instruments
Series D-CAP2™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (8x8)
Family Name TPS6508640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52036-6, 296-52036-1, 296-52036-2, TPS6508640RSKT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937300-TPS6508640RSKT
Ultra Librarian 3D Model Ultra Librarian TPS6508640RSKT CAD Model

Description

TPS6508640RSKT: Power Management IC by Texas Instruments

The TPS6508640RSKT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to provide a comprehensive power solution for multi-core processors, FPGAs, and other digital loads. This advanced PMIC simplifies system design by integrating multiple power rails and features into a single package, ensuring efficient power delivery and system performance.

Key Features:

  • Multiple Power Rails: The TPS6508640RSKT includes 6 buck regulators and 11 LDOs, providing a wide range of voltage options to power various components of a system.
  • Programmable Sequencing: With programmable power sequencing, users can configure the order in which the power rails become active, crucial for systems with sensitive power-up requirements.
  • Digital Control: The PMIC features an I2C interface, allowing for digital control and monitoring of the power system, which can be crucial for optimizing system power consumption and performance.
  • High Efficiency: The integrated buck regulators are designed for high efficiency, which is essential for minimizing heat generation and improving system reliability.
  • Small Footprint: The device comes in a compact, space-saving package, making it ideal for use in space-constrained applications.

Applications:

The TPS6508640RSKT is well-suited for a variety of applications, including:

  • Enterprise and data center servers
  • Storage and networking equipment
  • Telecom infrastructure
  • Industrial applications
  • High-performance computing platforms

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments. The datasheet includes information on the electrical characteristics, pin configurations, thermal properties, and application guidelines necessary for proper integration of the TPS6508640RSKT into their designs.

With its robust feature set and adaptability, the TPS6508640RSKT from Texas Instruments is an excellent choice for powering the next generation of electronic systems, offering both versatility and reliability in a single package.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess