EN
  • EN
  • DE

TPS65086470RSKR

Part No TPS65086470RSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTLR DGTL CAM 9OUT 64VQFN  /  series Controller/Converter, Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series D-CAP2™
Package Tape & Reel (TR)
Applications Controller/Converter, Digital Cameras
Voltage - Input 5.6V ~ 21V
Number of Outputs 9
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number TPS65086470
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244380-TPS65086470RSKR
Ultra Librarian 3D Model Ultra Librarian TPS65086470RSKR CAD Model

Description

Product Overview: TPS65086470RSKR from Texas Instruments

The TPS65086470RSKR is a highly sophisticated power management integrated circuit (PMIC) designed by Texas Instruments (TI) to cater to the demanding needs of modern electronic devices. This versatile PMIC is an ideal solution for multi-rail systems, providing efficient power distribution and management to ensure reliable operation of complex electronic systems.

Key Features

  • Multiple Power Rails: The TPS65086470RSKR features a multitude of power rails, offering designers the flexibility to power various components within a system, including core processors, memory, and peripherals.
  • Integrated Switching Regulators: It includes several integrated step-down switching regulators with high efficiency, which are essential for converting higher voltages to the lower voltages required by modern microprocessors and digital ICs.
  • Programmable Sequencing: The device offers programmable power sequencing, allowing for the precise control of power-up and power-down sequences, which is crucial for the proper operation of multi-rail systems.
  • Configurability: With the use of TI's user-friendly software tools, the TPS65086470RSKR can be easily configured to meet specific system requirements, thus providing a customizable power management solution.

Applications

The TPS65086470RSKR is suitable for a wide range of applications, particularly those that require multiple power rails and high efficiency. It is commonly used in:

  • Enterprise and data center servers
  • Networking and telecommunications equipment
  • Industrial systems
  • Computing platforms

Technical Specifications

The TPS65086470RSKR operates over a wide input voltage range, making it adaptable to various power sources. Its compact QFN package allows for a small footprint on the PCB, which is beneficial for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TPS65086470RSKR is manufactured to high standards, ensuring quality, reliability, and performance. TI provides comprehensive technical support and documentation, making it easier for designers to integrate this PMIC into their systems.

Overall, the TPS65086470RSKR from Texas Instruments stands out as a robust, efficient, and flexible power management solution for today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5761 $52.8805
12+ $8.6779 $104.1348
18+ $8.4067 $151.3206
25+ $8.1355 $203.3875
32+ $7.8643 $251.6576
43+ $7.0508 $303.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess