Product Overview: TPS650947A0RSKR by Texas Instruments
The TPS650947A0RSKR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to cater to a wide range of applications, particularly those requiring a compact power solution. This advanced PMIC is suitable for powering multi-core processors, such as those found in portable electronics, industrial, and automotive applications. Its robust design and versatile feature set make it an ideal choice for system designers looking to optimize power efficiency and performance.
Key Features
- Integrated Power Solution: The TPS650947A0RSKR integrates multiple DC/DC converters and LDOs, reducing the need for external components and simplifying the power supply design.
- Programmable Voltage: The device offers programmable voltage levels on its outputs, allowing for precise power delivery tailored to the specific needs of the load.
- Power Sequencing: Built-in power sequencing simplifies the startup process and ensures that voltage rails come up in the correct order, which is critical for powering sensitive digital circuits.
- High Efficiency: The PMIC's switch-mode converters are designed for high efficiency, which helps to reduce power loss and improve battery life in portable applications.
- I2C Interface: An I2C-compatible interface allows for digital communication with a host controller, enabling dynamic control over power settings and advanced configurability.
Applications
The TPS650947A0RSKR is versatile enough to be used in a variety of applications, including:
- Notebooks and Ultrabooks
- Tablets and Mobile Internet Devices
- Industrial and Automotive Applications
- Portable Medical Devices
- Networking and Telecommunications Equipment
Technical Specifications
With a compact QFN package, the TPS650947A0RSKR offers a space-saving solution without compromising on performance. Its technical specifications include:
- Input Voltage Range: Typically suited for 3.3 V to 6.0 V
- Multiple Switching Regulators: Providing efficient power conversion
- Low-Dropout Regulators (LDOs): For noise-sensitive applications
- Thermal Shutdown Protection: Enhancing system safety and reliability
By integrating multiple power management functions into a single device, the TPS650947A0RSKR from Texas Instruments provides a high level of integration and performance, making it an excellent choice for designers looking to streamline their power supply designs.