Product Overview: Texas Instruments TPS65100RGER
The TPS65100RGER from Texas Instruments is a highly integrated power-management IC designed to meet the specific needs of slim panel displays. This versatile device is particularly well-suited for providing the bias voltages in TFT LCD panels used in notebooks, monitors, and portable multimedia devices where high efficiency, compact design, and reliability are of utmost importance.
Key Features
- Multiple Output Voltages: The TPS65100RGER offers a range of output voltages that are essential for driving TFT displays, including VGH (positive gate voltage), VGL (negative gate voltage), VCOM (common voltage), and multiple VDD (logic supply) outputs.
- High Efficiency: The device employs a boost converter with a 2.7V to 5.8V input voltage range, ensuring efficient power conversion, which is critical for battery-powered applications.
- Adjustable Sequencing: The TPS65100RGER provides programmable sequencing for the output voltages, allowing designers to tailor the power-up and power-down sequences to the specific requirements of their display panels.
- Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing the reliability of the overall system.
- Compact Package: The device comes in a 24-pin QFN package (RGE), which is ideal for space-constrained applications.
Applications
The TPS65100RGER is suitable for a wide range of applications that require multiple bias voltages for LCD panels. Its primary use cases include:
- Notebook computers
- Portable multimedia devices
- Car navigation systems
- Personal digital assistants (PDAs)
Technical Specifications
Some of the technical specifications that make the TPS65100RGER a go-to solution for display power management include:
- Input Voltage Range: 2.7V to 5.8V
- Switching Frequency: 1.6MHz (typical)
- Output Voltage Accuracy: ±1.5%
- Package: 24-pin QFN (RGE)
- Operating Temperature Range: -40°C to 85°C
Overall, the TPS65100RGER by Texas Instruments stands out as a robust, feature-rich power management solution for TFT LCD displays, offering designers the flexibility, efficiency, and compactness needed for modern electronic devices.