EN
  • EN
  • DE

TPS65100RGERG4

Part No TPS65100RGERG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description TRIPLE OUTPUT LCD SUPPLY WITH LINEAR REGULATOR AND VCOM BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272992-TPS65100RGERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65100RGERG4 CAD Model

Description

Product Overview: TPS65100RGERG4

The TPS65100RGERG4 is a high-performance, multi-channel power supply designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit (IC) is specifically tailored for use in small-format liquid crystal display (LCD) panels, making it an ideal solution for portable and compact devices such as digital cameras, portable DVD players, and other handheld electronics.

Key Features

  • Multiple Output Voltages: The TPS65100RGERG4 provides a range of output voltages necessary for driving the source and gate drivers within an LCD panel. These include positive and negative voltages, as well as a supply for the system's digital logic.
  • High Efficiency: Designed for efficiency, this IC minimizes power consumption, which is crucial for battery-powered devices, thereby extending their operational lifespan.
  • Adjustable Outputs: The output voltages are adjustable through external components, allowing for customization to match specific panel requirements and design flexibility.
  • Integrated Sequencing: The device includes an integrated power-up and power-down sequence for the outputs, simplifying the system design and reducing the need for additional components.
  • Thermal Protection: It incorporates thermal shutdown protection, which safeguards the device and the system from damage due to overheating.
  • Compact Package: Housed in a 24-pin QFN package, the TPS65100RGERG4 is compact and suitable for space-constrained applications.

Applications

The versatile nature of the TPS65100RGERG4 makes it suitable for a wide array of applications where multiple power rails are required. Its primary application is in driving LCD panels, but it can also be used in other video display systems that require similar power configurations.

Technical Specifications

The device operates over a wide input voltage range and has a specified operating temperature range, ensuring reliability across various conditions. It also features a low electromagnetic interference (EMI) design, which reduces noise concerns in sensitive electronic equipment.

In summary, the TPS65100RGERG4 from Texas Instruments is a robust, versatile power management IC that offers the precision, efficiency, and reliability needed for driving modern LCD panels in portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8228 $50.8104
44+ $2.3162 $101.9128
67+ $2.2438 $150.3346
93+ $2.1714 $201.9402
120+ $2.0991 $251.8920
160+ $1.8819 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess