EN
  • EN
  • DE

TPS65145PWPR

Part No TPS65145PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD SUPPLY TFT QUAD 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Supply Voltage - Operating 2.7 V to 5.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 034488-TPS65145PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65145PWPR CAD Model

Description

Product Overview: TPS65145PWPR by Texas Instruments

The TPS65145PWPR is a high-performance integrated power management IC designed by Texas Instruments (TI), tailored for LCD panel applications, particularly those that require a high-quality display. This component is engineered to provide a complete power supply solution, catering to the unique demands of TFT LCD panels used in notebooks, monitors, and other portable devices that necessitate low power consumption and advanced power management.

Key Features

  • Multiple Output Voltages: The TPS65145PWPR offers a versatile range of output voltages, including a positive analog supply voltage, a positive gate supply voltage, a negative gate supply voltage, and a logic supply voltage. This multi-channel capability ensures compatibility with various LCD panel configurations and requirements.
  • High Efficiency: With an integrated boost converter and highly efficient charge pump controllers, the device ensures minimal power loss, leading to extended battery life in portable applications.
  • Adjustable Outputs: The output voltages are programmable through external components, allowing designers to fine-tune the power levels according to specific panel specifications.
  • Power Sequencing: The TPS65145PWPR includes built-in power sequencing, which is critical for the proper startup and shutdown of LCD panels, thereby protecting the delicate components from potential damage caused by incorrect voltage ramping.

Applications

Designed for versatility, the TPS65145PWPR is ideal for powering a wide range of TFT LCD panels. Its applications span across various sectors, including:

  • Notebook computers
  • Portable monitors
  • Portable media players
  • Other battery-powered devices with display requirements

Product Packaging and Availability

The TPS65145PWPR is available in a HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is a thermally enhanced package that aids in heat dissipation. This packaging ensures that the device operates reliably even under high power or high ambient temperature conditions. Texas Instruments provides this product in tape and reel form to facilitate efficient assembly during the manufacturing process.

With its robust feature set and flexible design, the TPS65145PWPR by Texas Instruments stands out as a comprehensive power management solution for high-quality LCD displays, ensuring optimal performance and longevity.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1749 $50.7984
39+ $2.6051 $101.5989
60+ $2.5237 $151.4220
82+ $2.4423 $200.2686
106+ $2.3609 $250.2554
142+ $2.1166 $300.5572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess