EN
  • EN
  • DE

TPS65180BRGZT

Part No TPS65180BRGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Enabled Electronic Paper Display
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series E Ink, Vizplex
Packaging Reel - TR
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -10°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1273027-TPS65180BRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65180
Introduction Date September 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65180BRGZT CAD Model

Description

Introducing the TPS65180BRGZT from Texas Instruments

The TPS65180BRGZT is a versatile power management integrated circuit (PMIC) designed by Texas Instruments, tailored to meet the demanding requirements of E-Ink® displays and similar applications. This high-performance device offers a comprehensive solution for driving and managing the power supply of electronic paper displays used in e-readers, electronic signage, and other portable devices where power efficiency and compact design are crucial.

Featuring a quad-output configuration, the TPS65180BRGZT provides a set of programmable voltage outputs that include positive and negative supply voltages, as well as a boost converter for the source and a regulated adjustable positive charge pump. This configuration ensures that all the different voltage requirements of an E-Ink display panel are met, from the high voltages needed for the quick movement of the electronic ink particles to the lower operating voltages for the panel's electronics.

One of the key benefits of the TPS65180BRGZT is its integrated sequencing control. This functionality simplifies the power-up and power-down sequences, reducing the complexity of the system control and the need for additional components. Moreover, the device offers a range of safety features, including thermal shutdown, short-circuit protection, and under-voltage lockout, ensuring reliable operation under various conditions.

The TPS65180BRGZT comes in a compact 48-pin QFN package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, providing a high level of integration that can help reduce the overall bill of materials and system size.

For design flexibility, the TPS65180BRGZT includes an I²C-compatible interface that allows for easy programmability of the output voltages, sequencing, and other operational parameters. This digital interface facilitates integration with a microcontroller or processor, enabling dynamic control over the display power supply based on the system's needs.

In summary, the TPS65180BRGZT from Texas Instruments is a highly integrated, efficient, and flexible solution for powering E-Ink displays, combining robust power management with advanced features in a compact package to enhance the performance and reliability of your electronic paper display applications.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6626 $53.6382
16+ $6.2873 $100.5968
25+ $6.0908 $152.2700
34+ $5.8944 $200.4096
44+ $5.6979 $250.7076
59+ $5.1084 $301.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess