Overview of Texas Instruments TPS65185RSLT
The Texas Instruments TPS65185RSLT is a highly integrated power management IC designed primarily for E-Ink® (electrophoretic) display panels. This versatile component is engineered to provide a complete power supply solution for portable devices such as e-readers, electronic shelf labels, and any other application utilizing an E-Ink display.
Key Features
- Multiple Output Channels: The TPS65185RSLT offers a range of output voltages, including positive and negative supply rails, required for driving the E-Ink display, thus simplifying the power design for such displays.
- Programmable Sequencing: It features programmable sequencing for the power rails, which is essential for the proper operation of E-Ink displays as they require specific power-up and power-down sequences.
- High Efficiency: With integrated high-efficiency converters and controllers, this device ensures minimal power loss and extended battery life in portable applications.
- Thermal Management: The TPS65185RSLT comes with thermal shutdown protection, safeguarding the device and system from overheating.
- Compact Footprint: Housed in a compact QFN package, it saves valuable board space and is suitable for space-constrained applications.
Applications
The TPS65185RSLT is ideal for a wide range of applications where E-Ink displays are employed. Its flexibility and comprehensive feature set make it suitable for:
- E-Book Readers
- Battery-Powered Signage
- Electronic Shelf Labels
- Industrial and Medical Displays
Technical Specifications
Some of the technical specifications of the TPS65185RSLT include:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: Configurable for various E-Ink panels
- Operating Temperature Range: -40°C to 85°C
- Package: 48-pin QFN (RSL)
In conclusion, the Texas Instruments TPS65185RSLT is a sophisticated power management solution for E-Ink displays, offering designers a reliable, efficient, and space-saving option for their power supply needs. With its integrated features and comprehensive protections, it ensures a high-quality user experience for a variety of electronic display applications.