EN
  • EN
  • DE

TPS65218D0RSLT

Part No TPS65218D0RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG ARM A8/A9 7OUT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Voltage Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS65218
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52043-1, 296-52043-2, TPS65218D0RSLT-ND, 296-52043-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851106-TPS65218D0RSLT
Ultra Librarian 3D Model Ultra Librarian TPS65218D0RSLT CAD Model

Description

The TPS65218D0RSLT is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to a wide range of applications, particularly those requiring compact and efficient power solutions. This versatile PMIC is an ideal choice for powering multi-core processors and systems-on-chip (SoCs), making it a staple in the fields of embedded processing, portable computing, and industrial applications.

Key Features

  • Multiple Power Rails: It offers a comprehensive solution with multiple DC/DC converters, LDOs, and switchable outputs to provide various power rails with high efficiency and reliability.
  • Programmable Sequencing: The TPS65218D0RSLT includes a flexible power sequencing capability that ensures the correct power-up and power-down sequences, which is critical for sensitive electronic components.
  • Integrated Battery Charger: With an integrated battery charger, this PMIC simplifies the design for portable devices, ensuring that power is managed efficiently between charging cycles and device operation.
  • I2C Interface: Configuration and monitoring are made easy through an I2C-compatible interface, allowing for real-time adjustments and system diagnostics.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against various fault conditions.

Applications

The TPS65218D0RSLT is suitable for a broad spectrum of applications, ranging from battery-powered portable devices to fixed electronic systems. Its efficient power management capabilities are particularly beneficial for:

  • Tablets and e-readers
  • Industrial control units
  • Smart home devices
  • Handheld medical equipment
  • Energy-harvesting systems

Technical Specifications

This PMIC is available in a compact VQFN (RSL) 48-pin package, with a temperature range of -40°C to 105°C, making it suitable for various operating environments. The TPS65218D0RSLT's small footprint and integration reduce the need for multiple discrete components, thereby saving space and reducing overall system complexity.

Conclusion

Texas Instruments' TPS65218D0RSLT is a sophisticated and highly adaptable PMIC that delivers efficient power management for modern electronic devices. Its combination of power rails, programmable sequencing, integrated battery charging, and robust protection features make it an excellent choice for designers looking to optimize their power architecture in space-constrained and power-sensitive applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess