EN
  • EN
  • DE

TPS65230A2DCAR

Part No TPS65230A2DCAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT TRIPLE VOUT 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Input 4.75 V to 22 V
Number of Outputs 3
Output Voltage 0.9 V to 3.3 V, 3.3 V to 6.1 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-HTSSOP
Win Source Part Number 103309-TPS65230A2DCAR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65230A2DCAR CAD Model

Description

Product Overview: TPS65230A2DCAR by Texas Instruments

The TPS65230A2DCAR is a high-performance, multi-channel power management integrated circuit (PMIC) designed by Texas Instruments to cater to the rigorous power requirements of complex digital systems. This advanced PMIC is an ideal solution for applications such as embedded processors, automotive infotainment, and advanced portable electronics where efficient power management is critical.

Key Features

  • Multiple Output Channels: The TPS65230A2DCAR offers three high-efficiency, step-down, switch-mode converters, ensuring a versatile range of voltage outputs for various components within a system.
  • Integrated Power Sequencing: With built-in sequencing logic, this device simplifies the power-up and power-down processes, ensuring that each connected component receives power in the correct order.
  • Adjustable Output Voltage: The output voltage levels are programmable via an I2C interface or external resistors, providing design flexibility to match specific application requirements.
  • High Efficiency: The device's switch-mode converters are optimized for efficiency, reducing power loss and heat generation, which is crucial for maintaining system reliability and performance.

Performance and Durability

Texas Instruments' TPS65230A2DCAR is designed to withstand harsh operating conditions, featuring thermal shutdown protection and over-current protection. Its wide input voltage range allows it to accommodate various power sources, making it a robust choice for a broad array of applications.

Package and Availability

The TPS65230A2DCAR is available in a 40-pin VQFN package, which is not only space-efficient but also offers excellent thermal performance. This PMIC is part of Texas Instruments' commitment to providing innovative power management solutions that enhance the performance and longevity of electronic systems.

Conclusion

With its advanced features and reliable performance, the TPS65230A2DCAR from Texas Instruments stands out as a sophisticated power management solution for designers looking to optimize their systems for efficiency and power integrity. Its multi-channel capability, programmable voltage levels, and integrated protection mechanisms make it a versatile and dependable choice for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1485 $50.0395
18+ $5.8655 $105.5790
27+ $5.6822 $153.4194
37+ $5.4989 $203.4593
48+ $5.3156 $255.1488
63+ $4.7657 $300.2391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,473 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess