EN
  • EN
  • DE

TPS65241A0DCAR

Part No TPS65241A0DCAR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1606+
Reference case TSSOP-48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742795-TPS65241A0DCAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65241A0DCAR CAD Model

Description

Product Overview: TPS65241A0DCAR from Texas Instruments

The TPS65241A0DCAR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the TPS6524x family of devices that are highly efficient, multi-channel, synchronous buck converters. It is specifically engineered to meet the power management requirements of complex digital systems such as set-top boxes, televisions, and home networking equipment.

Key Features

  • Multiple Output Channels: The TPS65241A0DCAR comes with three synchronous buck converters, which provide multiple output channels for versatile power distribution within the system.
  • High Efficiency: The device is designed for high efficiency, which helps reduce power loss and heat generation, contributing to the overall reliability and performance of the end product.
  • Adjustable Switching Frequency: With an adjustable switching frequency ranging from 340 kHz to 2.2 MHz, this IC allows designers to optimize the performance based on specific application needs.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs enables the TPS65241A0DCAR to deliver high current outputs while maintaining a compact footprint.

Performance and Applications

The TPS65241A0DCAR is highly regarded for its performance in demanding applications. It supports a wide input voltage range, making it suitable for various power sources. The device also features overcurrent protection and thermal shutdown to ensure safe operation under abnormal conditions.

This power management IC is ideal for applications that require multiple regulated voltages, such as advanced television platforms, satellite receivers, and broadband gateways. Its efficiency and reliability also make it an excellent choice for powering FPGA, DSP, and microprocessor subsystems.

Package and Availability

The TPS65241A0DCAR is offered in a 40-pin VQFN (RHA) package, providing a space-saving solution for PCB design. Being a product of Texas Instruments, customers can expect robust support and availability through TI's extensive distribution network.

For detailed technical specifications, application notes, and design resources, engineers and designers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess