EN
  • EN
  • DE
  • IT

TPS65251RHAT

Part No TPS65251RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 3A, 2A
Frequency - Switching 300kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034512-TPS65251RHAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65251RHAT CAD Model

Description

Product Overview: TPS65251RHAT by Texas Instruments

The TPS65251RHAT from Texas Instruments is a versatile and efficient power management integrated circuit (IC) designed to cater to a wide array of applications. This advanced IC is part of the TPS6525x family and is particularly suitable for applications that require a compact, high-performance power solution.

Key Features

  • Triple Synchronous Buck Converters: The TPS65251RHAT features three independent synchronous step-down buck converters, which provide high efficiency and fast transient response for various output voltage requirements.
  • Adjustable Output Voltage: Each buck converter supports an adjustable output voltage range, allowing for flexibility in application design and catering to various voltage requirements.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the TPS65251RHAT achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 18V, making it suitable for a variety of power supply sources, including industrial and automotive applications.
  • Thermal and Overcurrent Protection: The TPS65251RHAT is built with several protection features, including thermal shutdown and overcurrent protection, to ensure reliable operation under adverse conditions.
  • Adjustable Switching Frequency: The IC offers an adjustable switching frequency from 250kHz to 2.2MHz, allowing designers to optimize the performance for specific applications.

Applications

The TPS65251RHAT is ideal for a range of applications that require efficient power conversion and management, including:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive infotainment and telematics
  • Consumer electronics

Package and Availability

The TPS65251RHAT is offered in a 40-pin VQFN (RHA) package, providing a compact footprint for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

With its robust feature set and flexible design options, the TPS65251RHAT by Texas Instruments stands out as a high-performance solution for modern power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9099 $50.0445
135+ $0.7466 $100.7910
210+ $0.7232 $151.8720
290+ $0.6999 $202.9710
370+ $0.6766 $250.3420
495+ $0.6066 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,910 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess