EN
  • EN
  • DE

TPS65261-1RHBR

Part No TPS65261-1RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 18V
Output Current 3A, 2A
Frequency - Switching 250kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1112584-TPS65261-1RHBR
Family Name TPS65261-1
Introduction Date December 06, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65261-1RHBR CAD Model

Description

The TPS65261-1RHBR is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments. This multi-output power management IC is tailored for applications requiring a compact and efficient solution to provide various voltage rails. It is particularly well-suited for powering complex digital systems such as microprocessors, FPGAs, and DSPs, making it an ideal choice for consumer electronics, networking, and industrial applications.

Key Features

  • Triple Synchronous Step-Down Switching Regulators: The device integrates three high-efficiency buck converters that can provide three separate output voltages, reducing external component count and simplifying power supply design.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4.5V to 18V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: Each output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • High Efficiency: The TPS65261-1RHBR is designed for high efficiency, which minimizes power loss and heat generation, thereby improving system reliability and performance.
  • Integrated Protection Features: The device includes overcurrent, overvoltage, and thermal shutdown protection to safeguard the IC and the system from damage due to abnormal operating conditions.
  • Small Footprint: Offered in a compact 32-pin VQFN (RHB) package, it minimizes the space required on the PCB, making it an excellent choice for space-constrained applications.

Applications

The TPS65261-1RHBR is designed to support a wide range of applications. Its robust feature set and compact design make it suitable for powering various electronic devices, including set-top boxes, TV power supplies, home audio systems, broadband gateways, and much more. Its ability to provide multiple regulated outputs with high efficiency makes it a go-to solution for designers looking to optimize their power management systems.

Ordering and Packaging Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The TPS65261-1RHBR is RoHS compliant and designed to meet the requirements of environmentally conscious product designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1093 $55.4650
110+ $0.9102 $100.1220
175+ $0.8818 $154.3150
235+ $0.8533 $200.5255
305+ $0.8249 $251.5945
410+ $0.7396 $303.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess