EN
  • EN
  • DE

TPS65295RJET

Part No TPS65295RJET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT SWITCHING REGULATOR / series Converter, Notebook Power System Voltage Regulator IC 1 Output 18-VQFN-HR (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications Converter, Notebook Power System
Voltage - Input 4.5V ~ 18V
Number of Outputs 1
Voltage - Output 1.2V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 18-PowerVFQFN
Supplier Device Package 18-VQFN-HR (3x3)
Base Product Number TPS65295
Other Names 296-TPS65295RJETCT,296-TPS65295RJETDKR,296-TPS65295RJETTR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244381-TPS65295RJET
Ultra Librarian 3D Model Ultra Librarian TPS65295RJET CAD Model

Description

Introducing the TPS65295RJET from Texas Instruments

The TPS65295RJET is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide range of applications requiring efficient and reliable power control. This versatile device is an ideal solution for designers looking to enhance the performance and extend the battery life of their products.

Highly Efficient Power Regulation

The TPS65295RJET boasts a synchronous step-down converter that delivers high efficiency across various load conditions. This capability ensures that power is used judiciously, reducing heat dissipation and improving the overall system reliability. With its advanced control schemes, the IC is capable of maintaining stability even with low equivalent series resistance (ESR) output capacitors, making it suitable for applications that demand compact solutions.

Adaptable and User-Friendly Design

Flexibility is at the core of the TPS65295RJET's design. The device offers a wide input voltage range, accommodating different power sources and allowing for seamless integration into various system architectures. Its adjustable switching frequency enables designers to strike the right balance between efficiency and component size, providing the freedom to optimize the power supply according to specific requirements.

Robust Protection Features

Ensuring safety and durability, the TPS65295RJET is equipped with a comprehensive suite of protection features. Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown are integrated to safeguard the IC and the system it powers against potential damage caused by abnormal operating conditions. These features help to prolong the life of the product and maintain consistent performance.

Compact and Energy-Saving

With its small footprint, the TPS65295RJET is an excellent choice for space-constrained applications. The device's energy-saving mode further enhances its appeal for portable and battery-powered devices, where power conservation is paramount. By minimizing quiescent current, it ensures that the energy is utilized efficiently, extending the operating time of the end product.

Overall, the TPS65295RJET from Texas Instruments represents a sophisticated solution for modern power management challenges. Its blend of efficiency, adaptability, and protective features make it a valuable component in any designer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7510 $52.2690
39+ $2.5768 $100.4952
61+ $2.4898 $151.8778
87+ $2.3157 $201.4659
113+ $2.2286 $251.8318
141+ $2.1416 $301.9656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,388 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess