EN
  • EN
  • DE

TPS65310AQRVJRQ1

Part No TPS65310AQRVJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 5OUT BUCK/LINEAR 56VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (3), Step-Up (Boost) (1), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 5
Frequency - Switching 4.9MHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 0.8 V to 5.5 V, 2A
Voltage/Current - Output 3 0.8 V to 5.5 V, 2A
w/LED Driver Yes
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4.8 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 56-VQFN (8x8)
Win Source Part Number 1112603-TPS65310AQRVJRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65310AQRVJRQ1 CAD Model

Description

The TPS65310AQRVJRQ1 is a high-performance, automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced IC is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliable operation under extreme conditions.

Key Features

  • Multi-Rail Power Supply: The TPS65310AQRVJRQ1 offers a comprehensive multi-rail power supply solution with multiple regulated voltage rails to power microcontrollers, sensors, and other electronic components.
  • High Efficiency: Its high-efficiency step-down converters and low-dropout regulators (LDOs) ensure optimal power conversion with minimal heat generation, making it suitable for space-constrained applications.
  • Robust Protection: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against various fault conditions.
  • Automotive Grade: Designed to comply with the AEC-Q100 standard, the TPS65310AQRVJRQ1 is suitable for automotive environments, withstanding temperatures ranging from -40°C to +125°C.

Applications

The TPS65310AQRVJRQ1 is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Instrument Clusters

Technical Specifications

With a compact 32-pin VQFN package, the TPS65310AQRVJRQ1 incorporates a flexible power architecture that allows designers to simplify their power supply designs. It supports a wide input voltage range and provides multiple output voltages, enabling it to power a variety of automotive subsystems effectively.

Quality and Reliability

Texas Instruments' commitment to quality and reliability is evident in the TPS65310AQRVJRQ1, which undergoes rigorous testing and quality control procedures. Customers can trust this PMIC to deliver consistent performance and to meet the stringent requirements of automotive industry standards.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8039 $55.2156
9+ $11.3263 $101.9367
14+ $10.9724 $153.6136
19+ $10.6184 $201.7496
25+ $10.2645 $256.6125
33+ $9.2026 $303.6858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess