EN
  • EN
  • DE

TPS65835RKPT

Part No TPS65835RKPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU ACTIVE SHUTTER 3D 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Active Shutter 3D Glasses
Operating Supply Current 39μA
Supply Voltage - Operating 2.5 V to 6.4 V
Temperature Range - Operating 0°C to 60°C
Mounting SMD (SMT)
Case / Package 40-VQFN-EP (5x5)
Win Source Part Number 055775-TPS65835RKPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65835RKPT CAD Model

Description

The TPS65835RKPT is a highly sophisticated integrated circuit (IC) from Texas Instruments, renowned for its advanced power management capabilities. Designed to cater to a wide array of applications, this IC is particularly well-suited for portable devices that require efficient power regulation and distribution.

At the heart of the TPS65835RKPT lies a multi-channel IC that includes a variety of features to ensure the reliable operation of the host device. It integrates multiple DC-DC converters, which are designed to provide various voltage rails to the system. This integration not only simplifies the design of the power system but also enhances its reliability and efficiency.

Key Features

  • High-Efficiency Power Conversion: The device boasts high-efficiency step-down converters that are capable of maintaining a consistent performance across a range of input voltages and load conditions.
  • Programmable Voltage Outputs: The TPS65835RKPT allows for programmable voltage outputs, enabling designers to customize the power delivery to specific requirements of their application.
  • Integrated Charge Pump: An integrated charge pump further expands the capability of the device, allowing for additional voltage levels necessary for functions such as memory retention or bias supply.
  • Protection Features: It comes with built-in protection features, including over-temperature, over-voltage, under-voltage, and short-circuit protection, to safeguard the system under abnormal conditions.
  • Small Footprint: The IC is available in a compact QFN package, making it ideal for space-constrained applications without compromising on performance.

Applications

The TPS65835RKPT is incredibly versatile and can be used in various applications such as smartphones, tablets, digital cameras, and other portable electronics that demand efficient power management. Its ability to provide multiple power rails with high efficiency makes it an indispensable component for modern, battery-powered devices.

Texas Instruments' commitment to quality ensures that the TPS65835RKPT meets the stringent requirements of the electronics industry, providing designers with a reliable and robust power management solution.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0606 $50.6060
25+ $4.1523 $103.8075
38+ $4.0226 $152.8588
52+ $3.8928 $202.4256
67+ $3.7631 $252.1277
89+ $3.3738 $300.2682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess