EN
  • EN
  • DE

TPS658623ZGUT

Part No TPS658623ZGUT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 034528-TPS658623ZGUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658623ZGUT CAD Model

Description

The TPS658623ZGUT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications that demand reliable and efficient power solutions. This advanced chip is engineered to provide a comprehensive power management system for portable and battery-powered devices, such as smartphones, tablets, and other handheld electronics.

Key Features

  • Multiple Power Rails: The TPS658623ZGUT offers a variety of power rails, including step-down converters, low-dropout regulators (LDOs), and a boost converter, enabling it to power multiple components within a device efficiently.
  • Integrated Battery Charger: It features an integrated battery charger with sophisticated charge management capabilities to ensure safe and efficient charging of lithium-ion batteries.
  • Programmable Voltage Settings: The device allows for programmable voltage settings on certain rails, providing flexibility to meet the power requirements of various system components.
  • I2C Interface: An I2C interface is included for system control and monitoring, allowing for dynamic voltage scaling and power sequencing.
  • Advanced Power Sequencing: The TPS658623ZGUT supports advanced power sequencing, which is critical for ensuring that system components are powered on and off in the correct order.
  • High Efficiency: The power management IC is designed with efficiency in mind, reducing power consumption and heat generation in devices.

Applications

The versatile nature of the TPS658623ZGUT makes it ideal for a variety of applications that require efficient power management. It is particularly well-suited for:

  • Smartphones and other communication devices
  • Portable media players and handheld gaming consoles
  • Wearable technology such as smartwatches and fitness trackers
  • Medical devices and portable diagnostic equipment
  • Other battery-operated consumer electronics

Conclusion

The TPS658623ZGUT from Texas Instruments represents a cutting-edge solution for power management challenges in modern portable devices. Its integration of multiple power rails, a battery charger, and programmable features, all controlled via an I2C interface, makes it an indispensable component for designers looking to optimize power consumption and enhance the performance of their products.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0387 $64.1548
8+ $13.1600 $105.2800
12+ $12.7488 $152.9856
17+ $12.3375 $209.7375
21+ $11.9263 $250.4523
29+ $10.6925 $310.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess