EN
  • EN
  • DE

TPS65983BAZBHR

Part No TPS65983BAZBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ACE C0 MM PRODUCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 96-NFBGA (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -10°C ~ 85°C
Mounting Surface Mount
Package 96-VFBGA
Case / Package 96-NFBGA (6x6)
Family Name TPS65983
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS65983BAZBHR-ND, 296-52066-2, 296-52066-1, 296-52066-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937307-TPS65983BAZBHR
Ultra Librarian 3D Model Ultra Librarian TPS65983BAZBHR CAD Model

Description

Product Overview: TPS65983BAZBHR from Texas Instruments

The TPS65983BAZBHR is a highly sophisticated integrated circuit (IC) from Texas Instruments designed to cater to the growing demands of USB Type-C and USB Power Delivery (PD) applications. This versatile chip is an essential component for developers looking to create products that require efficient power delivery and data transfer through USB-C connectors.

Key Features

  • USB Power Delivery: The TPS65983BAZBHR supports the full USB PD 3.0 protocol, enabling devices to negotiate power up to 100W. This feature is crucial for powering laptops, tablets, and other high-power devices through a USB-C connection.
  • Programmable Power Supply: It includes a configurable power supply that supports multiple power roles such as source, sink, and dual-role port, providing flexibility for various design requirements.
  • Alternate Mode Support: The chip facilitates alternate modes, allowing the USB-C port to carry non-USB signals, such as DisplayPort or Thunderbolt, making it an ideal choice for docks, monitors, and other multimedia interfaces.
  • Integrated Microcontroller: With an embedded 32-bit ARM Cortex-M0 microcontroller, the TPS65983BAZBHR can manage the USB PD communication protocol and port control autonomously, reducing the workload on the system's main processor.
  • I2C Interface: An I2C interface is provided for firmware updates and device configuration, ensuring that the product can be updated to meet future USB standards and customer needs.

Applications

The TPS65983BAZBHR is well-suited for a wide variety of applications, including:

  • USB-C docks and hubs
  • USB-C power bricks and chargers
  • USB-C monitors and display interfaces
  • Notebooks and tablets
  • Portable devices requiring high power delivery

Quality and Reliability

As with all Texas Instruments products, the TPS65983BAZBHR is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure performance across a range of conditions and is backed by TI's commitment to customer satisfaction.

For engineers and designers looking to integrate USB-C and USB PD functionality into their products, the TPS65983BAZBHR offers a comprehensive solution with its advanced features and reliable performance.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess