EN
  • EN
  • DE
  • IT

TPS65983BAZQZR

Part No TPS65983BAZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications USB, Type-C Controller
Voltage - Supply 4.5V ~ 22V
Temperature Range - Operating -10°C ~ 85°C
Mounting Type Surface Mount
Package / Case 96-VFBGA
Supplier Device Package 96-BGA Microstar Junior (6x6)
Base Product Number TPS65983
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852098-TPS65983BAZQZR
Ultra Librarian 3D Model Ultra Librarian TPS65983BAZQZR CAD Model

Description

Product Overview: TPS65983BAZQZR by Texas Instruments

The TPS65983BAZQZR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to facilitate USB Power Delivery (PD) and provide a comprehensive solution for USB Type-C and USB PD systems. This highly integrated device is ideal for applications such as laptops, tablets, docking stations, monitors, and many other consumer electronics that require advanced power management and USB connectivity.

Key Features

  • USB Power Delivery: The TPS65983BAZQZR supports the full USB PD 3.0 specification, enabling higher power capabilities and efficient power management across USB Type-C connections.
  • Programmable Power Supply: With its integrated power paths, this IC can be programmed to provide different power levels, ensuring compatibility with a wide range of devices and optimizing power delivery for specific applications.
  • Alternate Mode Support: It supports multiple alternate modes, enabling additional functionalities such as DisplayPort or Thunderbolt over a USB Type-C connection.
  • Integrated Microcontroller: The built-in microcontroller allows for customizable firmware, providing flexibility for manufacturers to adapt the IC to their specific needs.

Advanced Protection and Safety Features

The TPS65983BAZQZR is equipped with advanced protection features to ensure the safety and longevity of the devices it powers. These include over-voltage, over-current, and over-temperature protection mechanisms that safeguard against potential damage from electrical anomalies.

Compact and Energy Efficient

Designed with energy efficiency in mind, the TPS65983BAZQZR minimizes power consumption in both active and standby modes, contributing to the extended battery life of portable devices. Its compact QFN package allows for a smaller footprint on the PCB, making it well-suited for space-constrained applications.

Applications

  • Portable Computing Devices
  • Docking Stations
  • Monitors and Display Interfaces
  • Power Adapters and Chargers

The TPS65983BAZQZR from Texas Instruments is a versatile and powerful solution for modern USB Type-C and Power Delivery applications, offering both the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $2.5996
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 24-QFN
Need more? Email Us
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.2632 $85.2632
2+ $82.5988 $165.1976
3+ $79.9343 $239.8029
4+ $77.2698 $309.0792
5+ $69.2764 $346.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess