EN
  • EN
  • DE

TPS68000DBTR

Part No TPS68000DBTR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CTRLR HI-EFF 30-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type CCFL Controller
Frequency 30kHz to 100kHz
Supply Voltage - Operating 8 V to 30 V
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 034549-TPS68000DBTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS68000DBTR CAD Model

Description

The TPS68000DBTR from Texas Instruments is a state-of-the-art power management integrated circuit (IC) designed to deliver high efficiency and performance for a wide range of applications. This innovative product is part of TI's extensive portfolio of power management solutions, which are renowned for their reliability and cutting-edge technology.

Key Features

  • High Efficiency: The TPS68000DBTR boasts an exceptional power conversion efficiency, which is crucial for reducing heat generation and improving system reliability in electronic devices.
  • Versatile Voltage Range: This IC supports a broad input voltage range, making it suitable for various applications from industrial to consumer electronics.
  • Adjustable Output: Users can configure the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Thermal Protection: With built-in thermal shutdown, the device ensures protection against overheating, contributing to the safety and longevity of the end product.
  • Small Footprint: The TPS68000DBTR comes in a compact package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS68000DBTR makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Power supply modules

Quality and Support

As with all Texas Instruments products, the TPS68000DBTR is manufactured to the highest quality standards. Customers can expect robust performance and consistent operation over the product's lifespan. Additionally, TI provides comprehensive technical support and documentation, ensuring that designers can integrate the TPS68000DBTR into their designs with confidence and ease.

Whether you're developing a new power-sensitive application or looking to upgrade an existing design, the TPS68000DBTR offers a perfect blend of efficiency, flexibility, and reliability.

You May Also Be Interested in

Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess