EN
  • EN
  • DE

TPS70302PWPR

Part No TPS70302PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A/2A 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.25V @ 1A, -
Output Current 1A, 2A
Operating Supply Current 250ÎĽA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Voltage - Dropout (Typical) 0.16V @ 1A, -
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 034556-TPS70302PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70302PWPR CAD Model

Description

The TPS70302PWPR from Texas Instruments is a highly efficient, dual-output, low-dropout (LDO) voltage regulator specifically designed to deliver outstanding performance in a wide range of applications. This regulator is capable of providing up to 2A of continuous output current with a low dropout voltage, making it an excellent choice for systems that require stable and reliable power supplies.

Key Features:

  • Dual-Output: The TPS70302PWPR offers two independent voltage outputs, which can be adjusted externally through resistors to provide flexible power solutions tailored to specific needs.
  • Low Dropout Voltage: This voltage regulator maintains efficiency and performance even when the input-to-output voltage differential is minimal, ensuring consistent operation under varying conditions.
  • High Output Current: With the ability to supply up to 2A of output current, this device can support a range of power-hungry applications without compromising stability.
  • Power-On Reset (POR): The built-in POR feature provides a reliable start-up sequence for microprocessors and digital systems, enhancing system robustness.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating, thereby ensuring a longer operational lifespan.
  • Fast Transient Response: The TPS70302PWPR is designed to respond quickly to changes in load conditions, maintaining output voltage stability and preventing undesired fluctuations.

Applications:

The versatility of the TPS70302PWPR makes it suitable for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and DSP power supplies
  • Telecommunications equipment
  • Networking hardware and servers
  • Industrial and medical equipment

With its robust feature set and Texas Instruments' reputation for quality, the TPS70302PWPR is a reliable choice for designers and engineers seeking a high-performance dual-output voltage regulator. Its compact PowerPAD™ package ensures efficient heat dissipation and a small footprint on the PCB, making it an ideal solution for space-constrained applications.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2743 $55.6458
14+ $7.6097 $106.5358
21+ $7.3719 $154.8099
29+ $7.1341 $206.8889
37+ $6.8963 $255.1631
49+ $6.1829 $302.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess