EN
  • EN
  • DE
  • IT

TPS70445PWPR

Part No TPS70445PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V3.3V 1A/2A 24-Pin HTSSOP EP T/R / IC REG LDO 3.3V/1.2V 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.2V
Dropout Voltage-Max 0.25V @ 1A, -
Output Current 1A, 2A
Operating Supply Current 250ÎĽA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.2V
Voltage - Dropout (Typical) 0.16V @ 1A, -
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 081725-TPS70445PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS70445
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS70445PWPR CAD Model

Description

Product Overview: TPS70445PWPR from Texas Instruments

The TPS70445PWPR is a high-performance, dual-output, low-dropout (LDO) linear regulator designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its innovative IC products. This LDO regulator offers the advantage of providing low-noise, stable voltage supplies, making it an ideal choice for sensitive analog circuits and RF applications.

Key Features

  • Dual-Output Voltage: The TPS70445PWPR provides two independent regulated voltages, allowing for versatile power management in a variety of systems.
  • High Accuracy: With a precision output tolerance, this regulator ensures reliable performance and consistent operation across various conditions.
  • Low Dropout: Designed for efficiency, the LDO feature minimizes the difference between the input and output voltages, reducing power loss and improving overall system performance.
  • Power Good (PG) Output: This feature provides a status signal indicating when the output voltages are within their operational range, enhancing system reliability.
  • Thermal and Overcurrent Protection: The TPS70445PWPR includes built-in safety features that protect the device and the system from damage due to excessive temperature or current conditions.

Applications

The versatility of the TPS70445PWPR makes it suitable for a wide range of applications, including:

  • Telecommunication Infrastructure
  • RF Power Amplifiers
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Medical Equipment

Technical Specifications

The TPS70445PWPR operates within a wide input voltage range and offers a fixed and adjustable output voltage option. It is available in a PowerPAD™ thermally enhanced package, which aids in heat dissipation for improved thermal performance. The device is also characterized for operation over a wide temperature range, making it suitable for industrial and commercial applications.

Quality and Reliability

TI's commitment to quality ensures that the TPS70445PWPR meets the highest standards for reliability and performance. The product is RoHS compliant and is designed to meet or exceed industry standards for durability and lifespan.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.5014
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $0.9783
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702
NXP / Nexperia
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0484 $56.3388
17+ $6.6039 $112.2663
27+ $6.3976 $172.7352
37+ $6.1911 $229.0707
47+ $5.9848 $281.2856
63+ $5.3657 $338.0391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess