EN
  • EN
  • DE

TPS70702PWPRG4

Part No TPS70702PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.22V to 5.5V 0.25A/0.125A 20-Pin HTSSOP EP T/R / IC REG LDO ADJ 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.14V @ 250mA, -
Output Current 250mA, 125mA
Operating Supply Current 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Voltage - Dropout (Typical) 0.83V @ 250mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 213422-TPS70702PWPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS70702
Introduction Date February 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS70702PWPRG4 CAD Model

Description

Product Overview: TPS70702PWPRG4

The TPS70702PWPRG4 is a highly reliable, low-dropout (LDO) voltage regulator from Texas Instruments, renowned for its stable performance and versatility in various applications. This LDO regulator offers a fixed and adjustable output voltage range, making it a flexible solution for designers looking to maintain a stable voltage level in their electronic devices.

Key Features

  • Dual Output Voltages: The device provides two independent LDO regulators, allowing designers to power multiple subsystems with different voltage requirements simultaneously.
  • Low Dropout: With its low dropout feature, the TPS70702PWPRG4 ensures efficient operation even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications to maximize battery life.
  • Adjustable Output: The output voltage is adjustable from 1.20V to 5.5V with external resistors, offering a wide range of voltage options to cater to various circuit requirements.
  • High Accuracy: The output voltage accuracy is within ±1%, which is essential for precision-dependent applications, ensuring stable and consistent performance.
  • Power-Supply Rejection Ratio (PSRR): It boasts a high PSRR, which significantly reduces the amount of power supply noise transmitted to the output, providing a cleaner voltage to sensitive circuits.
  • Thermal Shutdown and Overcurrent Protection: The device includes safety features such as thermal shutdown and overcurrent protection to safeguard the regulator and the downstream components from damage due to excessive heat or current.

Applications

The TPS70702PWPRG4 is ideal for a broad range of applications, particularly where power efficiency and space are critical considerations. It is commonly used in:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Power management for DSPs and FPGAs

Package and Quality

Encased in a 20-pin HTSSOP (PWP) package, the TPS70702PWPRG4 is designed with a small footprint in mind, suitable for compact PCB layouts. Texas Instruments ensures high manufacturing standards, and this product is RoHS compliant, reflecting a commitment to quality and environmental responsibility.

With its combination of flexibility, precision, and protective features, the TPS70702PWPRG4 from Texas Instruments stands out as a robust choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3094 $52.9504
37+ $2.7155 $100.4735
58+ $2.6306 $152.5748
79+ $2.5457 $201.1103
102+ $2.4609 $251.0118
136+ $2.2063 $300.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess