EN
  • EN
  • DE

TPS709135DBVT

Part No TPS709135DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.35V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.35V
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS709135
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS709135DBVT,296-47898-6,2156-TPS709135DBVT,296-47898-2,TPS709135DBVT-ND,296-47898-1
Standard Package 250
Win Source Part Number 1317054-TPS709135DBVT
Ultra Librarian 3D Model Ultra Librarian TPS709135DBVT CAD Model

Description

The TPS709135DBVT is a highly reliable, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.35V with an input voltage range from 2.7V to 6.5V. This voltage regulator is part of TI's TPS709 series, which is known for its ultra-low quiescent current, making it an ideal solution for battery-powered and low-power applications.

Key Features

  • Low Dropout: The TPS709135DBVT boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for maximizing battery life in portable devices.
  • High Accuracy: This regulator provides a high accuracy output voltage, which is essential for sensitive electronics that require a stable power supply for optimal performance.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current of typically 1 µA, the TPS709135DBVT is optimized for applications that require very low power consumption in standby mode.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe limits.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage in the event of a short circuit or excessive current draw.
  • Stable with Low-ESR Capacitors: The TPS709135DBVT is stable with ceramic capacitors, which have low equivalent series resistance (ESR), thus providing flexibility in the choice of output capacitors.

Applications

The TPS709135DBVT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless sensors and IoT devices
  • Medical devices
  • Power supply for microcontrollers and analog circuits

Package and Availability

The device is available in a small, 5-pin SOT-23 package, which is suitable for space-constrained applications. The TPS709135DBVT is part of Texas Instruments' extensive range of power management solutions, known for their reliability and performance, and is readily available through TI's distribution channels.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess