EN
  • EN
  • DE

TPS70918QDBVRQ1

Part No TPS70918QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS70918
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40921-1,2156-TPS70918QDBVRQ1,296-40921-2,TEXTISTPS70918QDBVRQ1,296-40921-6,-296-40921-1-ND,TPS70918QDBVRQ1-ND
Standard Package 3,000
Win Source Part Number 1320054-TPS70918QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70918QDBVRQ1 CAD Model

Description

Product Overview: Texas Instruments TPS70918QDBVRQ1

The TPS70918QDBVRQ1 is a high-performance, 150-mA low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This regulator offers a wide input voltage range and a fixed output voltage of 1.8V, making it an ideal choice for powering sensitive microcontrollers and analog circuits in a vehicle's electronic system.

Key Features

  • High Accuracy: The output voltage is precise with a tolerance of only ±2%, ensuring reliable and consistent performance critical for automotive systems.
  • Low Dropout: With a very low dropout voltage, this LDO can continue to regulate the output voltage even when the input-to-output voltage differential is minimal, providing better performance during low battery conditions.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and longevity of both the regulator and the systems it powers.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, from -40°C to 125°C, suitable for the harsh conditions of automotive environments.
  • Power-Saving Modes: The TPS70918QDBVRQ1 offers a low quiescent current, which is beneficial for power-sensitive applications, and it supports a sleep mode for additional power savings.

Applications

The robustness and reliability of the TPS70918QDBVRQ1 make it an excellent choice for various automotive applications, including:

  • Infotainment Systems
  • Instrument Cluster Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

The device comes in a compact SOT-23 package, ensuring a small footprint on the PCB while still offering excellent thermal performance. Furthermore, the TPS70918QDBVRQ1 is qualified for automotive applications, complying with the AEC-Q100 standards, which guarantees that the device can withstand the rigors of automotive operational stress.

Conclusion

With its combination of accuracy, low dropout, and protection features, the TPS70918QDBVRQ1 from Texas Instruments stands out as a reliable power management solution for the automotive industry. Its ability to maintain stable operation across a wide range of temperatures and under varying load conditions ensures that it can meet the needs of the most demanding automotive applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6923 $50.7690
75+ $1.3886 $104.1450
115+ $1.3452 $154.6980
155+ $1.3018 $201.7790
200+ $1.2584 $251.6800
270+ $1.1282 $304.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess