EN
  • EN
  • DE
  • IT

TPS70925QDBVRQ1

Part No TPS70925QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 150mA
Current - Quiescent (Iq) 2.05 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS70925
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40925-1-ND,296-40925-1,296-40925-2,TEXTISTPS70925QDBVRQ1,296-40925-6,TPS70925QDBVRQ1-ND,2156-TPS70925QDBVRQ1
Standard Package 3,000
Win Source Part Number 1323699-TPS70925QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70925QDBVRQ1 CAD Model

Description

Product Overview: TPS70925QDBVRQ1 from Texas Instruments

The TPS70925QDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This regulator offers a fixed output voltage of 2.5V, which is ideal for providing stable power to sensitive electronics within a vehicle. The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

With an input voltage range from 2.7V to 30V, the TPS70925QDBVRQ1 provides a versatile solution for systems that experience wide voltage fluctuations, ensuring reliable performance under various operating conditions. This LDO is capable of delivering a maximum output current of 150mA, which is sufficient for powering small to medium-sized automotive modules.

One of the key features of the TPS70925QDBVRQ1 is its thermal and over-current protection, which safeguards the device and the downstream components from potential damage caused by abnormal operating conditions. Additionally, the regulator boasts a low quiescent current, which is particularly beneficial in reducing standby power consumption and extending battery life in automotive applications.

The device also includes a power good (PG) output, which provides a real-time indication of the output voltage status, allowing for system monitoring and increased reliability. The TPS70925QDBVRQ1 is designed with a robust power supply rejection ratio (PSRR), which minimizes noise and ripple on the output voltage, ensuring a clean and stable power supply for sensitive automotive electronics.

Furthermore, the TPS70925QDBVRQ1 is AEC-Q100 qualified, reflecting its compliance with the automotive industry's strict reliability standards. This qualification ensures that the LDO can withstand the harsh environments and demanding conditions typically found in automotive applications.

In summary, the TPS70925QDBVRQ1 from Texas Instruments is a reliable and efficient voltage regulator that provides a fixed 2.5V output, thermal protection, and low quiescent current, making it an excellent choice for automotive electronics requiring consistent and dependable power delivery.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5053 $52.6855
85+ $1.2352 $104.9920
130+ $1.1966 $155.5580
175+ $1.1580 $202.6500
225+ $1.1194 $251.8650
300+ $1.0036 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess