EN
  • EN
  • DE

TPS70950QDRVRQ1

Part No TPS70950QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS70950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42062-6, TPS70950QDRVRQ1-ND, 296-42062-2, 296-42062-1, -296-42062-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900938-TPS70950QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS70950QDRVRQ1 CAD Model

Description

TPS70950QDRVRQ1 - Automotive 150-mA, 30-V, Ultra-Low IQ, Low-Dropout Voltage Regulator

The TPS70950QDRVRQ1 from Texas Instruments is a high-performance, low-dropout voltage regulator specifically designed for automotive applications. This regulator is capable of delivering a steady 150-mA output current with a very low quiescent current (IQ) of 1 µA, making it ideal for use in power-sensitive systems.

With an input voltage range of 3.0 V to 30 V, the TPS70950QDRVRQ1 is versatile and can accommodate a wide array of automotive power rails. Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and heat generation.

The device features a fixed output voltage version of 5.0 V, which is a common requirement in automotive electronics. It is designed to meet the stringent requirements of the automotive industry, including stability with a ceramic output capacitor as low as 1 µF, which can help reduce the size and cost of the overall power supply design.

For safety-critical applications, the TPS70950QDRVRQ1 includes several protective features such as overcurrent protection, thermal shutdown, and reverse current protection. These features ensure the regulator operates reliably under various conditions and protects both the device and the system it powers.

The TPS70950QDRVRQ1 comes in a small, 6-pin SON package (DRV), which is suitable for space-constrained automotive applications. Its thermal performance is optimized for operation in high-temperature environments, making it a robust choice for under-the-hood applications.

This voltage regulator is qualified for automotive applications, as indicated by the 'Q1' suffix in its part number. It adheres to the AEC-Q100 standard, which is a critical requirement for automotive-grade components, ensuring reliability and performance over the automotive temperature range.

Overall, the TPS70950QDRVRQ1 is an excellent choice for design engineers looking for a reliable, efficient, and space-saving voltage regulator for their automotive power supply designs.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1515 $51.8175
110+ $0.9448 $103.9280
165+ $0.9153 $151.0245
230+ $0.8858 $203.7340
295+ $0.8562 $252.5790
395+ $0.7677 $303.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess