EN
  • EN
  • DE

TPS71202DRCTG4

Part No TPS71202DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA to 600μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112713-TPS71202DRCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71202DRCTG4 CAD Model

Description

Product Overview: TPS71202DRCTG4 from Texas Instruments

The TPS71202DRCTG4 is a high-performance, dual-output, adjustable linear regulator integrated circuit (IC) designed and manufactured by Texas Instruments. This component is specifically engineered to provide a stable and reliable power supply for a wide range of applications, including portable devices, wireless communication equipment, and various types of consumer electronics.

One of the key features of the TPS71202DRCTG4 is its ability to provide two independently regulated output voltages, which can be adjusted by the user via external resistors. This flexibility allows designers to precisely tailor the output voltages to the needs of their specific applications, ensuring optimal performance and compatibility with a variety of peripherals and subsystems.

The device is housed in a compact DRC package, making it suitable for space-constrained applications. With a low dropout voltage, the TPS71202DRCTG4 ensures efficient operation even when the input-to-output voltage differential is minimal, which is particularly beneficial for battery-powered devices where maximizing energy efficiency is crucial.

Another advantage of the TPS71202DRCTG4 is its thermal and overcurrent protection features. These safeguards help to prevent damage to the IC and the system it powers in the event of abnormal operating conditions, such as overheating or excessive current draw. This contributes to the reliability and longevity of both the regulator and the overall system.

Furthermore, the TPS71202DRCTG4 boasts low noise performance, which is essential for sensitive analog circuits and precision measurements. This characteristic ensures that the power supply does not introduce significant interference or noise into the system, which could otherwise compromise the accuracy and stability of the application.

Overall, the TPS71202DRCTG4 from Texas Instruments is a versatile and robust solution for designers seeking a dual-output adjustable linear regulator. Its combination of adjustability, compact form factor, and protective features make it an excellent choice for a wide array of electronic applications where reliable and efficient power regulation is a top priority.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the official datasheet and design resources provided by Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0992 $54.9600
100+ $1.0297 $102.9700
155+ $0.9949 $154.2095
220+ $0.9253 $203.5660
285+ $0.8905 $253.7925
355+ $0.8558 $303.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess