EN
  • EN
  • DE
  • IT

TPS71319DRCRG4

Part No TPS71319DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/ADJ 0.25A 10SON / LDO Regulator Pos 1.2V to 5.5V1.8V 0.25A 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.2V (1.8V)
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA ~ 600μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 798150-TPS71319DRCRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71319
Introduction Date July 15, 2004
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS71319DRCRG4 CAD Model

Description

Overview of TPS71319DRCRG4

The TPS71319DRCRG4 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI). This device is specifically engineered to provide a stable and reliable power supply for sensitive electronics, making it an ideal choice for a wide range of applications including portable devices, wireless communication equipment, and embedded systems.

Key Features

  • Output Voltage: The TPS71319DRCRG4 provides a fixed output voltage of 1.9V, which is suitable for powering low-voltage digital circuits and other components that require precise voltage levels.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring a consistent output voltage even under varying input conditions and load demands.
  • Low Dropout: With a low dropout voltage, the TPS71319DRCRG4 can maintain output regulation even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capability: It can deliver up to 150mA of continuous output current, catering to the needs of moderate power applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the downstream components from damage due to excessive heat or current.
  • Small Package: The TPS71319DRCRG4 comes in a compact SON-10 package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS71319DRCRG4 makes it a suitable LDO for various applications, including:

  • Smartphones and tablets
  • Wireless LAN cards
  • GPS devices
  • Portable media players
  • Healthcare and medical devices

Quality and Reliability

TI's commitment to quality ensures that the TPS71319DRCRG4 meets the highest standards of performance and reliability. Each device undergoes rigorous testing and validation processes, making it a reliable choice for both commercial and industrial applications where consistent performance is critical.

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the TPS71319DRCRG4 from Texas Instruments stands out as an efficient power management solution for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess