EN
  • EN
  • DE

TPS715345DCKR

Part No TPS715345DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.45V 0.05A 5-Pin SC-70 T/R / IC REG LDO 3.45V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 3.45V
Dropout Voltage-Max 0.75V @ 50mA
Output Current 50mA
Operating Supply Current 4.2μA
PSRR 60dB (100kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.45V
Voltage - Dropout (Typical) 0.415V @ 50mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 055799-TPS715345DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS715
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS715345DCKR CAD Model

Description

The TPS715345DCKR, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator that offers a stable and reliable power supply solution for a wide range of applications. This component is designed to maintain a consistent voltage level, which is crucial for sensitive electronic devices that require a stable power source to operate effectively.

Key Features

  • Output Voltage: The TPS715345DCKR provides a fixed output voltage of 3.45V, which is ideal for powering 3.3V digital circuits with an additional margin for voltage drops.
  • High Accuracy: This voltage regulator has a high accuracy rate, ensuring minimal deviation from the target output voltage, which is essential for the optimal performance of precision electronics.
  • Low Dropout: With its low dropout feature, the device operates efficiently even when the input voltage is very close to the output voltage, thus minimizing power loss and heat dissipation.
  • Current Capacity: It can deliver up to 50mA of continuous output current, making it suitable for small-scale applications such as powering microcontrollers and sensors.
  • Stable Operation: The TPS715345DCKR requires a low equivalent series resistance (ESR) capacitor for stability, which is easily met by common ceramic capacitors.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features that safeguard the regulator and the downstream circuitry from potential damage due to excessive heat or current.

Applications

Due to its compact size and high reliability, the TPS715345DCKR is well-suited for portable and battery-powered devices. It can be used in a variety of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Wireless LAN and Bluetooth modules
  • GPS receivers
  • Medical and healthcare equipment
  • Power management for microprocessors and DSPs

With its robust design and versatile performance, the TPS715345DCKR from Texas Instruments is an excellent choice for designers looking for a dependable LDO voltage regulator to integrate into their electronic projects.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2379 $51.1485
515+ $0.1952 $100.5280
795+ $0.1891 $150.3345
1,095+ $0.1830 $200.3850
1,415+ $0.1769 $250.3135
1,895+ $0.1586 $300.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess