EN
  • EN
  • DE

TPS71818-33DRVT

Part No TPS71818-33DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 200mA Output, Low Noise, High PSRR Low-Dropout Linear Regulators in 2mm x 2mm SON Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6.5V
Output Voltage 1.8V, 3.3V
Voltage Dropout (Maximum) -, 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 160μA ~ 250μA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1273152-TPS71818-33DRVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71818-33
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71818-33DRVT CAD Model

Description

Product Overview: TPS71818-33DRVT

The TPS71818-33DRVT is a high-performance, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output voltage. This component is a part of TI's extensive range of power management solutions, catering to a wide array of electronic applications that require efficient voltage regulation. The TPS71818-33DRVT is particularly suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Stable Output Voltage: The device provides a fixed output voltage of 1.8V with high accuracy, which is essential for sensitive electronics that require a consistent power supply.
  • Low Dropout: The low dropout feature ensures that the regulator maintains output voltage regulation even when the input-to-output voltage differential is minimal, making it efficient for systems with a narrow voltage supply range.
  • High Efficiency: With an excellent transient response and low quiescent current, the TPS71818-33DRVT is optimized for low-power operations, thereby enhancing the battery life of portable devices.
  • Power Good Output: The device includes a 'power good' output signal, which indicates when the output voltage is within its nominal range, providing an additional layer of system reliability.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from excessive temperatures and current, ensuring long-term stability and performance.
  • Small Package Size: Available in a small 6-pin SON package, the TPS71818-33DRVT saves valuable board space, which is a critical consideration in compact electronic designs.

Applications

The TPS71818-33DRVT is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Devices

With its robust feature set and reliable performance, the TPS71818-33DRVT from Texas Instruments is an ideal choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5569 $54.4915
80+ $1.2775 $102.2000
125+ $1.2376 $154.7000
170+ $1.1977 $203.6090
220+ $1.1577 $254.6940
290+ $1.0380 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess