EN
  • EN
  • DE

TPS71921-22DRVR

Part No TPS71921-22DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.1V/2.2V 0.2A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.1V, 2.2V
Output Current 200mA
Operating Supply Current 160μA to 250μA
PSRR 63dB to 44dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.1V, 2.2V
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034603-TPS71921-22DRVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71921-22DRVR CAD Model

Description

The TPS71921-22DRVR is a state-of-the-art voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This high-performance component is specifically engineered to meet the stringent requirements of modern electronic applications, providing a stable and reliable power supply for sensitive circuits.

Key Features

  • Output Voltage: The TPS71921-22DRVR offers a fixed output voltage of 2.1V to 2.2V, which is ideal for powering advanced digital and analog circuits that require precise voltage levels.
  • High Accuracy: This IC provides excellent load and line regulation, ensuring the output voltage remains consistent despite changes in input voltage or load conditions.
  • Low Dropout (LDO): As a low dropout regulator, it can operate with a very small input-to-output differential voltage, making it efficient for systems with tight power budgets.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly reduces power consumption when in standby mode, thus extending battery life in portable applications.
  • Thermal and Overcurrent Protection: It incorporates built-in thermal shutdown and overcurrent protection mechanisms to safeguard the IC and the connected load from potential damage due to excessive heat or current.
  • Small Package: The TPS71921-22DRVR comes in a small 6-pin SON package, making it suitable for compact and space-constrained designs.

Applications

The versatility of the TPS71921-22DRVR allows it to be used in a wide array of applications, including but not limited to:

  • Wireless Communication Systems
  • Portable and Battery-Powered Devices
  • Microcontroller Power Supply
  • Medical Devices
  • Power Management for DSPs and FPGAs

Conclusion

The TPS71921-22DRVR by Texas Instruments represents a blend of performance, efficiency, and reliability. Its precise voltage regulation, low power consumption, and compact form factor make it an ideal choice for designers looking to optimize their power management solutions in both portable and stationary electronic devices. With TI's reputation for quality and innovation, this IC is sure to be a valuable addition to any electronic product design.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess