EN
  • EN
  • DE

TPS72501KTTR

Part No TPS72501KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V to 5V 1A 6-Pin(5+Tab) DDPAK T/R / IC REG LDO ADJ 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 055830-TPS72501KTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS72501
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS72501KTTR CAD Model

Description

The TPS72501KTTR is a high-performance, adjustable, low-dropout regulator (LDO) from Texas Instruments, designed to provide a stable and reliable voltage supply for a wide range of applications. This LDO is capable of delivering up to 1A of continuous output current and can be adjusted to provide an output voltage ranging from 1.20V to 5.5V, making it highly versatile for various electronic devices and systems.

Key Features:

  • Adjustable Output Voltage: The output voltage can be set from 1.20V to 5.5V with the use of external resistors, providing flexibility to meet the requirements of different applications.
  • High Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for powering a range of ICs and other electronic components.
  • Low Dropout Voltage: Offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus conserving battery life in portable applications.
  • Excellent Load and Line Regulation: Maintains a stable output voltage despite variations in input voltage and load, contributing to the reliable performance of the end application.
  • Fast Transient Response: Quickly responds to changes in load, which is crucial for applications where load conditions change rapidly, such as digital circuits.
  • Thermal Shutdown and Overcurrent Protection: Integrated safety features protect the device and the application from damage due to excessive heat and current.

Applications:

The TPS72501KTTR is ideal for a variety of applications, including but not limited to:

  • Post-Regulation for Switching Supplies
  • Battery-Powered Equipment
  • Portable Media Players
  • Notebook Computers
  • Telecommunication Devices

With its robust design and flexible output voltage range, the TPS72501KTTR from Texas Instruments is a go-to LDO regulator for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7393 $58.6965
11+ $9.6323 $105.9553
17+ $9.3313 $158.6321
23+ $9.0303 $207.6969
29+ $8.7292 $253.1468
39+ $7.8262 $305.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,084 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess