EN
  • EN
  • DE

TPS72516KTTR

Part No TPS72516KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.6V
Dropout Voltage-Max 0.32V @ 1A
Output Current 1A
Operating Supply Current 225μA to 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.6V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 128658-TPS72516KTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72516KTTR CAD Model

Description

Product Overview: TPS72516KTTR from Texas Instruments

The TPS72516KTTR is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and clean power supply to sensitive electronic circuits. This component is part of the TPS725xx family of devices that are known for their low dropout voltages and low quiescent current, making them ideal for battery-powered and energy-efficient applications.

Key Features

  • Output Voltage: The TPS72516KTTR provides a fixed output voltage of 1.6V, suitable for powering a variety of digital and analog circuits.
  • High Accuracy: This regulator offers excellent load and line regulation, ensuring a consistent output voltage even under varying input conditions and load demands.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and extending battery life.
  • Low Quiescent Current: The device features a low quiescent current, which reduces standby power consumption and is beneficial for portable and battery-operated equipment.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating and potential damage.
  • Stable with Low ESR Capacitors: The TPS72516KTTR is stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing flexibility in choosing external components.

Applications

The TPS72516KTTR is versatile and can be used in a multitude of applications where stable and reliable power is required. Common applications include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for DSPs and microcontrollers
  • Medical equipment
  • Automotive electronics

Package and Availability

The TPS72516KTTR comes in a compact, surface-mount, 5-terminal SOT-23 package, which is ideal for space-constrained applications. It is part of Texas Instruments' extensive portfolio of voltage regulators and is widely available through various electronics distributors.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1198 $50.8752
58+ $1.7394 $100.8852
90+ $1.6850 $151.6500
123+ $1.6307 $200.5761
159+ $1.5763 $250.6317
213+ $1.4132 $301.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess