EN
  • EN
  • DE

AM188EM-40KC/W

Part No AM188EM-40KC/W
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description High Performance, 80C186-/80C188-Compatible and 80L186-/80L188-Compatible, 16-Bit Embedded Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143398-AM188EM-40KC/W
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM188EM-40KC/W CAD Model

Description

The AM188EM-40KC/W is a low-power embedded x86 processor manufactured by Advanced Micro Devices (AMD). It belongs to the Am188 series, which are 80188-compatible microprocessors designed for embedded systems where low power consumption and compact size are crucial.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Point-of-Sale (POS) Terminals: Found in cash registers and payment processing systems due to its reliability and low power requirements.
  • Networking Equipment: Employed in routers, switches, and other network devices for basic processing and control functions.
  • Medical Devices: Integrated into portable medical instruments and diagnostic equipment where low power consumption is critical.
  • Embedded Computers: Utilized in single-board computers and other embedded computing platforms.
  • Automotive Systems: Integrated into car entertainment systems and basic engine control units.

Features

  • 80188-Compatible Architecture: Based on the Intel 80188 instruction set, offering compatibility with existing x86 software.
  • 40 MHz Clock Speed: Operates at a clock frequency of 40 MHz, providing sufficient processing power for embedded applications.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Integrated Peripheral Controllers: Includes built-in timers, interrupt controllers, and DMA controllers, reducing the need for external components.
  • Memory Management Unit (MMU): Supports memory segmentation and protection, enhancing system reliability.
  • Compact Package: Available in a small form factor, allowing for easy integration into space-constrained designs.

Benefits

  • Cost-Effective Solution: Provides a balance of performance and power consumption at a competitive price.
  • Reduced System Complexity: Integrated peripherals simplify system design and reduce the number of external components.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Software Compatibility: Compatible with existing x86 software, reducing development time and costs.
  • Reliable Operation: Designed for industrial and embedded applications requiring high reliability and stability.

Additional Details

The AM188EM-40KC/W typically operates on a 5V supply voltage and supports various memory interfaces, including SRAM and DRAM. It is available in a ceramic or plastic package. Detailed information regarding power consumption, temperature ranges, and specific peripheral configurations can be found in the manufacturer's datasheet. The /W suffix may indicate a specific temperature range or package type variant.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess