EN
  • EN
  • DE

TPS72618KTTRG3

Part No TPS72618KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273203-TPS72618KTTRG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS72618KTTRG3 CAD Model

Description

The TPS72618KTTRG3 is a highly efficient, low dropout (LDO) voltage regulator from the renowned electronics manufacturer, Texas Instruments. Designed to manage power supplies in a wide range of electronic devices, this regulator is a staple in the industry for its reliability and performance.

Key Features

  • Output Voltage: This component delivers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronics that require a stable supply.
  • High Accuracy: With an output voltage accuracy of ±1%, the TPS72618KTTRG3 ensures precise power delivery, which is crucial for maintaining the performance of the end application.
  • Low Dropout: The low dropout feature means that it can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Current Capacity: It can supply up to 1A of output current, catering to a broad range of power requirements for various devices.
  • Stability: The regulator is stable with ceramic output capacitors, ensuring reliable performance and simplifying the design for engineers.
  • Power Sequencing: The TPS72618KTTRG3 supports power sequencing, a critical feature for systems that require multiple supply voltages to be enabled in a specific order.
  • Thermal Protection: The built-in thermal shutdown protection safeguards the device and the application from damage due to overheating.
  • Small Package: Available in a small 5-pin SOT-23 package, it is suitable for compact designs where space is at a premium.

Applications

The TPS72618KTTRG3 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Networking equipment
  • Microprocessor/microcontroller power supplies

With its combination of features and performance, the TPS72618KTTRG3 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator for their power management needs.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2877 $51.4524
29+ $3.5181 $102.0249
45+ $3.4081 $153.3645
61+ $3.2982 $201.1902
79+ $3.1883 $251.8757
105+ $2.8584 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess