EN
  • EN
  • DE
  • IT

TPS72718YFFT

Part No TPS72718YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 250MA 4DSBGA / 250mA, Ultralow IQ, Fast Transient Response, RF LOW-DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.2V at 200mA
Current - Output 250mA
Current - Quiescent (Iq) 110μA
Current - Supply (Maximum) 130μA
PSRR 85dB ~ 45dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Part Number Series TPS72718
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808654-TPS72718YFFT
Ultra Librarian 3D Model Ultra Librarian TPS72718YFFT CAD Model

Description

The TPS72718YFFT is a high-precision, low-dropout voltage regulator from Texas Instruments, designed to deliver a stable and clean power supply to sensitive electronic circuits. This component is part of TI's extensive range of power management integrated circuits, renowned for their reliability and performance.

Key Features

  • Output Voltage: The TPS72718YFFT provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits.
  • High Accuracy: This regulator offers excellent accuracy with a typical dropout voltage of only 250mV at full load, ensuring efficient operation.
  • Low Quiescent Current: It features a low quiescent current of 31 µA, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Protection: The device includes thermal shutdown and over-current protection features, safeguarding the electronic system from potential damage due to overheating or excessive current.
  • Small Package: The TPS72718YFFT comes in a compact, 4-mm x 4-mm, 20-lead QFN package, which is space-efficient for densely packed circuit boards.

Applications

With its stable performance and low power consumption, the TPS72718YFFT is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Smartphones and tablets
  • Medical devices

Quality and Support

Texas Instruments provides extensive technical support and resources for the TPS72718YFFT, including datasheets, reference designs, and application notes. Customers can rely on TI's commitment to quality and longevity, with products designed to meet stringent industry standards.

Whether you're developing a new portable device or upgrading an existing system, the TPS72718YFFT offers a reliable solution for your power regulation needs, backed by Texas Instruments' reputation as a leader in the semiconductor industry.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess