EN
  • EN
  • DE

TPS7301QP

Part No TPS7301QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION | IC REG LIN POS ADJ 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 9.75V
Maximum Dropout Voltage 0.21V at 200mA
Output Current 500mA
Maximum Supply Current 550μA
PSRR 68dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS7301
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1273222-TPS7301QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7301QP CAD Model

Description

Introducing the TPS7301QP from Texas Instruments

The TPS7301QP is a high-precision, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is tailored to meet the stringent power management requirements of a wide array of applications, ranging from portable electronics to industrial systems. With its robust design and reliable performance, the TPS7301QP stands out as a premier choice for designers looking for a dependable voltage regulation solution.

Key Features

  • Stable Output: The TPS7301QP provides a fixed output voltage of 5V, which is essential for maintaining consistent performance in sensitive electronic circuits.
  • Low Dropout: Its low dropout voltage enables efficient operation even when the supply voltage is very close to the output voltage, thus maximizing battery life in portable devices.
  • High Accuracy: This voltage regulator boasts a high accuracy rate, ensuring that the output voltage remains within tight tolerances, which is crucial for precision applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thereby enhancing its reliability and longevity.
  • Overcurrent Protection: Overcurrent protection safeguards the regulator and the downstream circuitry from damage due to excessive current draw.
  • Low Quiescent Current: Designed to be energy-efficient, the TPS7301QP draws a very low quiescent current, which is beneficial for battery-powered applications.

Applications

The versatility of the TPS7301QP makes it suitable for a diverse range of applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable instrumentation
  • Reference voltage sources
  • Consumer electronics

With its robust feature set, the TPS7301QP from Texas Instruments is the ideal voltage regulator for any project that demands high precision, reliability, and energy efficiency. Whether you are designing a new portable gadget or upgrading an existing industrial system, this component ensures your power management needs are fully met with uncompromised quality.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3004 $51.6048
29+ $3.5286 $102.3294
44+ $3.4183 $150.4052
61+ $3.3080 $201.7880
79+ $3.1978 $252.6262
105+ $2.8670 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,156 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess