EN
  • EN
  • DE
  • IT

TPS73150MDBVREP

Part No TPS73150MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 550 µA
Current - Supply (Max) 750 µA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS73150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-22490-1,296-22490-1-NDR,V62/06652-08XE,296-22490-6-NDR,-V62/06652-08XE-NDR,296-22490-2-NDR,-296-22490-1-ND,-296-22490-1-NDR,296-22490-2,-V62/06652-08XE,296-22490-1,296-22490-6,-TPS73150MDBVREP-NDR
Standard Package 3,000
Win Source Part Number 1100739-TPS73150MDBVREP
Ultra Librarian 3D Model Ultra Librarian TPS73150MDBVREP CAD Model

Description

The TPS73150MDBVREP, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator designed specifically to meet the rigorous requirements of space-constrained and power-sensitive applications. This component offers a stable and reliable power supply, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is critical for ensuring stable operation of connected ICs and systems.
  • High Accuracy: It boasts an impressive output voltage accuracy, which helps maintain system reliability and performance.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-operated devices.
  • Thermal Protection: The TPS73150MDBVREP comes with built-in thermal shutdown and overcurrent protection features to safeguard the device under abnormal conditions.
  • Wide Operating Temperature Range: This regulator can operate over a broad temperature range, accommodating various environmental conditions without compromising performance.
  • Small Package: The small SOT-23 package allows for a compact footprint on the PCB, which is essential in space-limited applications.

Applications

The TPS73150MDBVREP is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Sensitive analog and RF circuitry
  • Microcontroller power supply
  • Healthcare and medical equipment
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS73150MDBVREP is no exception. This product is designed to meet the stringent standards required by industrial and commercial applications, ensuring long-term stability and performance.

Support and Resources

Designers and engineers can access extensive support and resources from Texas Instruments, including datasheets, reference designs, and technical support, to facilitate the integration of the TPS73150MDBVREP into their projects.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Fremont Micro Devices USA
Lowest to $0.0737
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7732 $56.5980
37+ $3.0960 $114.5520
57+ $2.9992 $170.9544
78+ $2.9025 $226.3950
100+ $2.8057 $280.5700
134+ $2.5155 $337.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess