EN
  • EN
  • DE

TPS73230MDBVREP

Part No TPS73230MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS73230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPS73230MDBVREP-NDR, 296-22495-6-NDR, 296-22495-1-NDR, -296-22495-1-ND, -296-22495-1, -V62/06644-06XE, 296-22495-6, V62/06644-06XE, 296-22495-2-NDR, -V62/06644-06XE-NDR, 296-22495-1, 296-22495-2, -296-22495-1-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900952-TPS73230MDBVREP
Ultra Librarian 3D Model Ultra Librarian TPS73230MDBVREP CAD Model

Description

The TPS73230MDBVREP from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for precision, robustness, and reliability. With a fixed output voltage of 3.0V and capable of delivering up to 250mA of continuous output current, this regulator is an excellent choice for sensitive analog circuits, microcontrollers, and RF applications where stable and clean power is essential.

Key Features:

  • Output Voltage: Precisely regulated 3.0V output, ideal for consistent performance in a variety of applications.
  • High Output Current: Capable of supplying up to 250mA, making it suitable for both low and moderate power requirements.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • Stable with Low-ESR Capacitors: Compatible with low equivalent series resistance (ESR) capacitors, which reduces output noise and enhances the stability of the voltage supply.
  • Overcurrent and Overtemperature Protection: Built-in safety features that shield the device and the load from damage due to excessive current or temperature.
  • High Accuracy: Output voltage accuracy is maintained within tight tolerances, ensuring reliable operation for precision applications.

Applications:

The TPS73230MDBVREP is versatile and can be used in a variety of settings including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Analog circuits such as sensors and ADCs
  • RF and wireless communication systems
  • Automotive electronics

Package and Quality:

Encased in a compact SOT-23-5 package, the TPS73230MDBVREP is designed for space-constrained applications. It meets the stringent requirements of the automotive industry and is part of Texas Instruments' Enhanced Product (EP) portfolio, ensuring extended performance and temperature range suitable for harsh environments.

With its combination of features, the TPS73230MDBVREP is engineered to meet the demands of a wide range of high-performance applications where a stable and reliable power supply is critical.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2385 $57.6695
15+ $6.7598 $101.3970
23+ $6.5486 $150.6178
32+ $6.3373 $202.7936
41+ $6.1261 $251.1701
55+ $5.4924 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess