EN
  • EN
  • DE

TPS73410DDCR

Part No TPS73410DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 250MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1V
Voltage Dropout (Max) 0.22V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 65 µA
PSRR 60dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
Base Product Number TPS73410
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS73410DDCRCT,2156-TPS73410DDCR,TPS73410DDCR-ND,TPS73410DDCRG4-ND,296-TPS73410DDCRTR,TPS73410DDCRG4,296-TPS73410DDCRDKR,TEXTISTPS73410DDCR
Standard Package 3,000
Win Source Part Number 1101070-TPS73410DDCR
Ultra Librarian 3D Model Ultra Librarian TPS73410DDCR CAD Model

Description

Introducing the TPS73410DDCR from Texas Instruments

The TPS73410DDCR is a high-performance, low-dropout (LDO) linear voltage regulator designed by the renowned semiconductor company, Texas Instruments. This precision device is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide variety of applications, including sensitive analog circuits, RF, and mixed-signal designs.

Featuring an impressive dropout voltage of just 17mV at 1A, the TPS73410DDCR ensures efficient operation even in scenarios where the input voltage is very close to the output voltage. This characteristic is particularly beneficial for battery-powered devices, where maximizing the usage of available power is crucial.

With an adjustable output voltage range from 1.2V to 5.5V, the TPS73410DDCR offers great flexibility, catering to the needs of diverse circuit designs. This versatility is further enhanced by its ability to deliver a continuous output current of up to 1A, which makes it suitable for powering a broad spectrum of components.

The device comes in a compact SOT-23-5 package, which allows for space-efficient layouts on printed circuit boards. Its small form factor is especially advantageous for portable electronics where space is at a premium.

Moreover, the TPS73410DDCR incorporates several protective features to ensure the longevity and reliability of the end application. It includes thermal shutdown, overcurrent protection, and reverse current protection. These safeguards help to prevent damage to the regulator and the downstream circuitry in the event of abnormal operating conditions.

For designers looking for a power management solution that combines high accuracy, low noise, and robust protection features, the TPS73410DDCR from Texas Instruments is an exceptional choice. Whether it's used in consumer electronics, industrial instrumentation, or medical devices, this LDO regulator is designed to meet the stringent requirements of today's sophisticated electronic systems.

In summary, the TPS73410DDCR stands out as a high-quality, versatile component that upholds Texas Instruments' reputation for delivering industry-leading semiconductor products.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess